Advanced Energy Industries, Inc. Regulated DC-to-DC Supply High Power C

Description
Advanced Energy’s UltraVolt High-Power C series of regulated DC-to-DC supplies is optimal for laser, cap-charging, pulsed power, pulse generator, and test equipment applications. Maximum Output Voltage/Power: 60 kV DC/250 W Type: Single output Ripple: < 10,000 ppm Control Interface: Analog Temperature Coefficient: To 25 ppm/⁰C The UltraVolt High-Power C series features 17 highly efficient models that range from 125 to 60,000 VDC. They are available in single-output positive or negative polarities. Benefit from up to 250 W of fast-rise charging power with less than 1% overshoot from a 24 VDC input. Easily control and monitor high voltage output and current from one of the several available analog interfaces. The High-Power C series is a smart choice for applications needing greater than 30 W of high power density. Benefits Reduce system footprint and simplify packaging requirements Achieve higher system throughput with quick capacitor charging Minimize stress on storage capacitors, enhance system reliability, simplify product design Provide more responsive and adaptable control of high voltage capacitor charging Expand mechanical integration and interconnection possibilities Features Fast-rise charging power delivered from an optimized design Limited overshoot, typically less than 1% of high voltage setpoint, depending on the application High power-to-package size ratio Full-featured analog interface includes voltage/current controls and monitors Selection of electrical and mechanical integration options
Datasheet
Description
Advanced Energy’s UltraVolt High-Power C series of regulated DC-to-DC supplies is optimal for laser, cap-charging, pulsed power, pulse generator, and test equipment applications. Maximum Output Voltage/Power: 60 kV DC/250 W Type: Single output Ripple: < 10,000 ppm Control Interface: Analog Temperature Coefficient: To 25 ppm/⁰C The UltraVolt High-Power C series features 17 highly efficient models that range from 125 to 60,000 VDC. They are available in single-output positive or negative polarities. Benefit from up to 250 W of fast-rise charging power with less than 1% overshoot from a 24 VDC input. Easily control and monitor high voltage output and current from one of the several available analog interfaces. The High-Power C series is a smart choice for applications needing greater than 30 W of high power density. Benefits Reduce system footprint and simplify packaging requirements Achieve higher system throughput with quick capacitor charging Minimize stress on storage capacitors, enhance system reliability, simplify product design Provide more responsive and adaptable control of high voltage capacitor charging Expand mechanical integration and interconnection possibilities Features Fast-rise charging power delivered from an optimized design Limited overshoot, typically less than 1% of high voltage setpoint, depending on the application High power-to-package size ratio Full-featured analog interface includes voltage/current controls and monitors Selection of electrical and mechanical integration options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Regulated DC-to-DC Supply - High Power C - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Regulated DC-to-DC Supply
High Power C
Regulated DC-to-DC Supply High Power C
Advanced Energy’s UltraVolt High-Power C series of regulated DC-to-DC supplies is optimal for laser, cap-charging, pulsed power, pulse generator, and test equipment applications. Maximum Output Voltage/Power: 60 kV DC/250 W Type: Single output Ripple: < 10,000 ppm Control Interface: Analog Temperature Coefficient: To 25 ppm/⁰C The UltraVolt High-Power C series features 17 highly efficient models that range from 125 to 60,000 VDC. They are available in single-output positive or negative polarities. Benefit from up to 250 W of fast-rise charging power with less than 1% overshoot from a 24 VDC input. Easily control and monitor high voltage output and current from one of the several available analog interfaces. The High-Power C series is a smart choice for applications needing greater than 30 W of high power density. Benefits Reduce system footprint and simplify packaging requirements Achieve higher system throughput with quick capacitor charging Minimize stress on storage capacitors, enhance system reliability, simplify product design Provide more responsive and adaptable control of high voltage capacitor charging Expand mechanical integration and interconnection possibilities Features Fast-rise charging power delivered from an optimized design Limited overshoot, typically less than 1% of high voltage setpoint, depending on the application High power-to-package size ratio Full-featured analog interface includes voltage/current controls and monitors Selection of electrical and mechanical integration options

Advanced Energy’s UltraVolt High-Power C series of regulated DC-to-DC supplies is optimal for laser, cap-charging, pulsed power, pulse generator, and test equipment applications.

  • Maximum Output Voltage/Power: 60 kV DC/250 W
  • Type: Single output
  • Ripple: < 10,000 ppm
  • Control Interface: Analog
  • Temperature Coefficient: To 25 ppm/⁰C

The UltraVolt High-Power C series features 17 highly efficient models that range from 125 to 60,000 VDC. They are available in single-output positive or negative polarities. Benefit from up to 250 W of fast-rise charging power with less than 1% overshoot from a 24 VDC input. Easily control and monitor high voltage output and current from one of the several available analog interfaces. The High-Power C series is a smart choice for applications needing greater than 30 W of high power density.

Benefits

  • Reduce system footprint and simplify packaging requirements
  • Achieve higher system throughput with quick capacitor charging
  • Minimize stress on storage capacitors, enhance system reliability, simplify product design
  • Provide more responsive and adaptable control of high voltage capacitor charging
  • Expand mechanical integration and interconnection possibilities

Features

  • Fast-rise charging power delivered from an optimized design
  • Limited overshoot, typically less than 1% of high voltage setpoint, depending on the application
  • High power-to-package size ratio
  • Full-featured analog interface includes voltage/current controls and monitors
  • Selection of electrical and mechanical integration options
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number High Power C
Product Name Regulated DC-to-DC Supply
Type DC-DC Converter
Applications Instrumentation
Operating Temperature -40 to 65 C (-40 to 149 F)
Regulatory Compliance RoHS
DC Output Voltage 0.0 to 6000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR150-2.5A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 400 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2262-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers