Advanced Energy Industries, Inc. Precision HV Power Supplies E

Description
Advanced Energy’s UltraVolt E series of regulated, DC-to-DC supplies are designed for high-performance applications where low ripple and stable performance over temperature are essential. Maximum Output Voltage/Power: 15 kV DC/30 W Type: Single output Ripple: < 10 ppm Control Interface: Analog Temperature Coefficient: To 10 ppm/⁰C Our UltraVolt E series includes six models ranging from 1000 to 15,000 VDC maximum high voltage power and are available in single-output positive or negative polarities. From a 24 VDC input, the E series delivers up to 30 W of low noise, highly controllable and stable power. Controlled using a differential analog interface, a selection of electrical and mechanical integration options can be factory-configured to meet specific application needs. Benefits Better measure repeatability, resolution, and longer-term tool reliability Obtain more consistent high voltage performance in varying ambient temperatures and line loading conditions Enhance high voltage output performance by minimizing control signal noise and drift Simplify integration with more responsive control of high voltage module performance Speed up both electrical and mechanical integration tasks Features Output ripple performance < 10 ppm (0.01 Vpp) Available temperature coefficient to 10 ppm/⁰C with line regulation less than 25 ppm High voltage output controlled using differential analog inputs Full-featured 0-to-10 VDC control and interface that includes voltage/current controls and monitors Selection of electrical performance and mechanical integration options
Datasheet
Description
Advanced Energy’s UltraVolt E series of regulated, DC-to-DC supplies are designed for high-performance applications where low ripple and stable performance over temperature are essential. Maximum Output Voltage/Power: 15 kV DC/30 W Type: Single output Ripple: < 10 ppm Control Interface: Analog Temperature Coefficient: To 10 ppm/⁰C Our UltraVolt E series includes six models ranging from 1000 to 15,000 VDC maximum high voltage power and are available in single-output positive or negative polarities. From a 24 VDC input, the E series delivers up to 30 W of low noise, highly controllable and stable power. Controlled using a differential analog interface, a selection of electrical and mechanical integration options can be factory-configured to meet specific application needs. Benefits Better measure repeatability, resolution, and longer-term tool reliability Obtain more consistent high voltage performance in varying ambient temperatures and line loading conditions Enhance high voltage output performance by minimizing control signal noise and drift Simplify integration with more responsive control of high voltage module performance Speed up both electrical and mechanical integration tasks Features Output ripple performance < 10 ppm (0.01 Vpp) Available temperature coefficient to 10 ppm/⁰C with line regulation less than 25 ppm High voltage output controlled using differential analog inputs Full-featured 0-to-10 VDC control and interface that includes voltage/current controls and monitors Selection of electrical performance and mechanical integration options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision HV Power Supplies - E - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Precision HV Power Supplies
E
Precision HV Power Supplies E
Advanced Energy’s UltraVolt E series of regulated, DC-to-DC supplies are designed for high-performance applications where low ripple and stable performance over temperature are essential. Maximum Output Voltage/Power: 15 kV DC/30 W Type: Single output Ripple: < 10 ppm Control Interface: Analog Temperature Coefficient: To 10 ppm/⁰C Our UltraVolt E series includes six models ranging from 1000 to 15,000 VDC maximum high voltage power and are available in single-output positive or negative polarities. From a 24 VDC input, the E series delivers up to 30 W of low noise, highly controllable and stable power. Controlled using a differential analog interface, a selection of electrical and mechanical integration options can be factory-configured to meet specific application needs. Benefits Better measure repeatability, resolution, and longer-term tool reliability Obtain more consistent high voltage performance in varying ambient temperatures and line loading conditions Enhance high voltage output performance by minimizing control signal noise and drift Simplify integration with more responsive control of high voltage module performance Speed up both electrical and mechanical integration tasks Features Output ripple performance < 10 ppm (0.01 Vpp) Available temperature coefficient to 10 ppm/⁰C with line regulation less than 25 ppm High voltage output controlled using differential analog inputs Full-featured 0-to-10 VDC control and interface that includes voltage/current controls and monitors Selection of electrical performance and mechanical integration options

Advanced Energy’s UltraVolt E series of regulated, DC-to-DC supplies are designed for high-performance applications where low ripple and stable performance over temperature are essential.

  • Maximum Output Voltage/Power: 15 kV DC/30 W
  • Type: Single output
  • Ripple: < 10 ppm
  • Control Interface: Analog
  • Temperature Coefficient: To 10 ppm/⁰C

Our UltraVolt E series includes six models ranging from 1000 to 15,000 VDC maximum high voltage power and are available in single-output positive or negative polarities. From a 24 VDC input, the E series delivers up to 30 W of low noise, highly controllable and stable power. Controlled using a differential analog interface, a selection of electrical and mechanical integration options can be factory-configured to meet specific application needs.

Benefits

  • Better measure repeatability, resolution, and longer-term tool reliability
  • Obtain more consistent high voltage performance in varying ambient temperatures and line loading conditions
  • Enhance high voltage output performance by minimizing control signal noise and drift
  • Simplify integration with more responsive control of high voltage module performance
  • Speed up both electrical and mechanical integration tasks

Features

  • Output ripple performance < 10 ppm (0.01 Vpp)
  • Available temperature coefficient to 10 ppm/⁰C with line regulation less than 25 ppm
  • High voltage output controlled using differential analog inputs
  • Full-featured 0-to-10 VDC control and interface that includes voltage/current controls and monitors
  • Selection of electrical performance and mechanical integration options
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number E
Product Name Precision HV Power Supplies
Type DC-DC Converter
Applications Instrumentation
Operating Temperature 10 to 45 C (50 to 113 F)
Regulatory Compliance RoHS
DC Output Voltage 0.0 to 15000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Sources, Sequoia Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 0.0 to 333.0 volts
AC Output Current 0.0 to ? amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-30 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details