Advanced Energy's UltraVolt D high voltage DC-to-DC supplies provide power in a low-profile, PCB-mountable package.
Maximum Output Voltage/Power: 6 kV DC/6 W
Type: Single output
Ripple: < 200 ppm
Control Interface: Analog
Temperature Coefficient: 100 ppm/⁰C
Designed for your low-profile applications, the Ultravolt D series features four models from 1000 to 6000 V in either single-output positive or negative polarities. The modules deliver up to 6 W of power from a 15 or 24 VDC input. Protection against reversed input polarity and module over-temperature is standard. Manage high voltage and current output with an analog interface.
Benefits
Achieve higher precision control compared to proportionally-contr
olled high voltage supplies
Enhance application performance with responsive, high voltage output control
Automatically shut down system if module case temperature is exceeded
Increase power subsystem robustness and reliability
Meet product packaging requirements
Features
Small-footprint, PCB-mountable package
High voltage control and monitoring accuracy better than 0.2%
Analog interface with integral voltage control and voltage/current monitors
Over-temperature protection disables output if module case > 75°C
Reversed polarity, short-circuit/arc, and overcurrent protection
Advanced Energy's UltraVolt D high voltage DC-to-DC supplies provide power in a low-profile, PCB-mountable package.
- Maximum Output Voltage/Power: 6 kV DC/6 W
- Type: Single output
- Ripple: < 200 ppm
- Control Interface: Analog
- Temperature Coefficient: 100 ppm/⁰C
Designed for your low-profile applications, the Ultravolt D series features four models from 1000 to 6000 V in either single-output positive or negative polarities. The modules deliver up to 6 W of power from a 15 or 24 VDC input. Protection against reversed input polarity and module over-temperature is standard. Manage high voltage and current output with an analog interface.
Benefits
- Achieve higher precision control compared to proportionally-controlled high voltage supplies
- Enhance application performance with responsive, high voltage output control
- Automatically shut down system if module case temperature is exceeded
- Increase power subsystem robustness and reliability
- Meet product packaging requirements
Features
- Small-footprint, PCB-mountable package
- High voltage control and monitoring accuracy better than 0.2%
- Analog interface with integral voltage control and voltage/current monitors
- Over-temperature protection disables output if module case > 75°C
- Reversed polarity, short-circuit/arc, and overcurrent protection