Advanced Energy Industries, Inc. Precision DC-to-DC High Voltage Amplifier HVA

Description
Advanced Energy’s UltraVolt HVA series of DC-to-DC amplifiers is designed for applications that require precise control of fixed or fast-changing high voltage outputs. Maximum Output Voltage/Power: 20 kV DC/2 W Type: Single output Ripple: To 125 ppm Control Interface: Analog Temperature Coefficient: To 25 ppm/⁰C Our UltraVolt HVA series includes fourteen single-output models. The models deliver 1000 to 20,000 VDC of maximum high voltage power in positive, negative, or bipolar polarity configurations. From a 24 VDC input, HVA models deliver up to 2 W of dynamic power. Across the full operation range, HVA models source and sink current at bandwidths up to 500 Hz. Select electrical and mechanical integration options to meet your specific application needs. Benefits Enable extreme control as high voltage output passes through 0 VDC regions More accurately track and reproduce fast-changing voltage control profiles Compensate for varying external loads by adaptively controlling both output voltage and current Enhance high voltage output performance by minimizing control signal noise and drift Reduce footprint and speeds both electrical and mechanical integration tasks Features Full-range two- and four-quadrant output of voltage and current for bias, amplification or reversing Fast voltage slew rates and broad bandwidths up to 500 Hz Sources and sinks output current through operating range High voltage output controlled using differential analog inputs Compact size with electrical performance and mechanical integration options
Datasheet
Description
Advanced Energy’s UltraVolt HVA series of DC-to-DC amplifiers is designed for applications that require precise control of fixed or fast-changing high voltage outputs. Maximum Output Voltage/Power: 20 kV DC/2 W Type: Single output Ripple: To 125 ppm Control Interface: Analog Temperature Coefficient: To 25 ppm/⁰C Our UltraVolt HVA series includes fourteen single-output models. The models deliver 1000 to 20,000 VDC of maximum high voltage power in positive, negative, or bipolar polarity configurations. From a 24 VDC input, HVA models deliver up to 2 W of dynamic power. Across the full operation range, HVA models source and sink current at bandwidths up to 500 Hz. Select electrical and mechanical integration options to meet your specific application needs. Benefits Enable extreme control as high voltage output passes through 0 VDC regions More accurately track and reproduce fast-changing voltage control profiles Compensate for varying external loads by adaptively controlling both output voltage and current Enhance high voltage output performance by minimizing control signal noise and drift Reduce footprint and speeds both electrical and mechanical integration tasks Features Full-range two- and four-quadrant output of voltage and current for bias, amplification or reversing Fast voltage slew rates and broad bandwidths up to 500 Hz Sources and sinks output current through operating range High voltage output controlled using differential analog inputs Compact size with electrical performance and mechanical integration options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision DC-to-DC High Voltage Amplifier - HVA - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Precision DC-to-DC High Voltage Amplifier
HVA
Precision DC-to-DC High Voltage Amplifier HVA
Advanced Energy’s UltraVolt HVA series of DC-to-DC amplifiers is designed for applications that require precise control of fixed or fast-changing high voltage outputs. Maximum Output Voltage/Power: 20 kV DC/2 W Type: Single output Ripple: To 125 ppm Control Interface: Analog Temperature Coefficient: To 25 ppm/⁰C Our UltraVolt HVA series includes fourteen single-output models. The models deliver 1000 to 20,000 VDC of maximum high voltage power in positive, negative, or bipolar polarity configurations. From a 24 VDC input, HVA models deliver up to 2 W of dynamic power. Across the full operation range, HVA models source and sink current at bandwidths up to 500 Hz. Select electrical and mechanical integration options to meet your specific application needs. Benefits Enable extreme control as high voltage output passes through 0 VDC regions More accurately track and reproduce fast-changing voltage control profiles Compensate for varying external loads by adaptively controlling both output voltage and current Enhance high voltage output performance by minimizing control signal noise and drift Reduce footprint and speeds both electrical and mechanical integration tasks Features Full-range two- and four-quadrant output of voltage and current for bias, amplification or reversing Fast voltage slew rates and broad bandwidths up to 500 Hz Sources and sinks output current through operating range High voltage output controlled using differential analog inputs Compact size with electrical performance and mechanical integration options

Advanced Energy’s UltraVolt HVA series of DC-to-DC amplifiers is designed for applications that require precise control of fixed or fast-changing high voltage outputs.

  • Maximum Output Voltage/Power: 20 kV DC/2 W
  • Type: Single output
  • Ripple: To 125 ppm
  • Control Interface: Analog
  • Temperature Coefficient: To 25 ppm/⁰C

Our UltraVolt HVA series includes fourteen single-output models. The models deliver 1000 to 20,000 VDC of maximum high voltage power in positive, negative, or bipolar polarity configurations. From a 24 VDC input, HVA models deliver up to 2 W of dynamic power. Across the full operation range, HVA models source and sink current at bandwidths up to 500 Hz. Select electrical and mechanical integration options to meet your specific application needs.

Benefits

  • Enable extreme control as high voltage output passes through 0 VDC regions
  • More accurately track and reproduce fast-changing voltage control profiles
  • Compensate for varying external loads by adaptively controlling both output voltage and current
  • Enhance high voltage output performance by minimizing control signal noise and drift
  • Reduce footprint and speeds both electrical and mechanical integration tasks

Features

  • Full-range two- and four-quadrant output of voltage and current for bias, amplification or reversing
  • Fast voltage slew rates and broad bandwidths up to 500 Hz
  • Sources and sinks output current through operating range
  • High voltage output controlled using differential analog inputs
  • Compact size with electrical performance and mechanical integration options
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number HVA
Product Name Precision DC-to-DC High Voltage Amplifier
Type DC-DC Converter; High Voltage
Applications Instrumentation
Operating Temperature 10 to 45 C (50 to 113 F)
DC Output Voltage 1000.0 to 10000.0 volts
DC Output Current 1.00E-4 to 2.50E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details