"Pressure Sensor 0 ~ 5801.51PSI (0 ~ 40000kPa) Gauge Male - 7/16"" (11.11mm) UNF 4 mA ~ 20 mA Cylinder, Threaded"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 1862-PTE7100-41CC-2A400BN-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge |
| Signal Output | Analog Current |