"Pressure Sensor 0 ~ 1450.38PSI (0 ~ 10000kPa) Gauge Male - 1/4"" (6.35mm) NPT 0.5 V ~ 4.5 V Cylinder, Threaded"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 1862-PTE7100-22DC-0B100BN-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge |
| Signal Output | Analog Voltage |