Campbell Scientific, Inc. Stainless-Steel Pressure Transducer CS450-L

Description
Over the years, we’ve offered submersible pressure transducers from various manufacturers for measuring pressure, depth, or level in hydrological applications. We are pleased to announce that we have designed and are now producing our own pressure transducers, the stainless-steel CS450 and the titanium CS455. We designed them with the goal of offering a high-quality instrument and providing shorter lead times for ordering and recalibration. These new transducers measure pressure with a static accuracy within ±0.1% FS over a 0°C-to-60°C temperature range. They measure temperature with ±0.2°C accuracy. The CS450 outputs either a digital SDI-12 or RS-232 signal to indicate observed pressure/level.
Description
Over the years, we’ve offered submersible pressure transducers from various manufacturers for measuring pressure, depth, or level in hydrological applications. We are pleased to announce that we have designed and are now producing our own pressure transducers, the stainless-steel CS450 and the titanium CS455. We designed them with the goal of offering a high-quality instrument and providing shorter lead times for ordering and recalibration. These new transducers measure pressure with a static accuracy within ±0.1% FS over a 0°C-to-60°C temperature range. They measure temperature with ±0.2°C accuracy. The CS450 outputs either a digital SDI-12 or RS-232 signal to indicate observed pressure/level.

Suppliers

Company
Product
Description
Supplier Links
Stainless-Steel Pressure Transducer - CS450-L - Campbell Scientific, Inc.
Logan, UT, USA
Stainless-Steel Pressure Transducer
CS450-L
Stainless-Steel Pressure Transducer CS450-L
Over the years, we’ve offered submersible pressure transducers from various manufacturers for measuring pressure, depth, or level in hydrological applications. We are pleased to announce that we have designed and are now producing our own pressure transducers, the stainless-steel CS450 and the titanium CS455. We designed them with the goal of offering a high-quality instrument and providing shorter lead times for ordering and recalibration. These new transducers measure pressure with a static accuracy within ±0.1% FS over a 0°C-to-60°C temperature range. They measure temperature with ±0.2°C accuracy. The CS450 outputs either a digital SDI-12 or RS-232 signal to indicate observed pressure/level.

Over the years, we’ve offered submersible pressure transducers from various manufacturers for measuring pressure, depth, or level in hydrological applications. We are pleased to announce that we have designed and are now producing our own pressure transducers, the stainless-steel CS450 and the titanium CS455. We designed them with the goal of offering a high-quality instrument and providing shorter lead times for ordering and recalibration.

These new transducers measure pressure with a static accuracy within ±0.1% FS over a 0°C-to-60°C temperature range. They measure temperature with ±0.2°C accuracy. The CS450 outputs either a digital SDI-12 or RS-232 signal to indicate observed pressure/level.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Pressure Sensors
Product Number CS450-L
Product Name Stainless-Steel Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
Media Liquid
Signal Output RS232/485; Digital SDI-12
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-D10M-B-WQ4-2P-M12 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure transducer P3ICP/200bar - 1-P3ICP/200BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038734-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details