Greenlee Textron, Inc. Multimeter DM-25

Description
DIGITAL TYPE 0.8 PERCENT DC VOLTAGE, 1.2 PERCENT AC VOLTAGE, 1 PERCENT RESISTANCE ACCURACY DIGITAL DISPLAY TYPE UL (CANADA AND US) APPROVAL 9 V BATTERY TYPE AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED 200/2000 OHM, 20/200/2000 KILO OHM RESISTANCE RANGE 200/600 V AC VOLTAGE RANGE 20/200/600 V DC VOLTAGE RANGE ESM[TM] BRAND
Request a Quote Datasheet
Description
DIGITAL TYPE 0.8 PERCENT DC VOLTAGE, 1.2 PERCENT AC VOLTAGE, 1 PERCENT RESISTANCE ACCURACY DIGITAL DISPLAY TYPE UL (CANADA AND US) APPROVAL 9 V BATTERY TYPE AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED 200/2000 OHM, 20/200/2000 KILO OHM RESISTANCE RANGE 200/600 V AC VOLTAGE RANGE 20/200/600 V DC VOLTAGE RANGE ESM[TM] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - DM-25 - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
DM-25
Multimeter DM-25
DIGITAL TYPE 0.8 PERCENT DC VOLTAGE, 1.2 PERCENT AC VOLTAGE, 1 PERCENT RESISTANCE ACCURACY DIGITAL DISPLAY TYPE UL (CANADA AND US) APPROVAL 9 V BATTERY TYPE AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED 200/2000 OHM, 20/200/2000 KILO OHM RESISTANCE RANGE 200/600 V AC VOLTAGE RANGE 20/200/600 V DC VOLTAGE RANGE ESM[TM] BRAND
  • DIGITAL TYPE
  • 0.8 PERCENT DC VOLTAGE, 1.2 PERCENT AC VOLTAGE, 1 PERCENT RESISTANCE ACCURACY
  • DIGITAL DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • 9 V BATTERY TYPE
  • AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED
  • 200/2000 OHM, 20/200/2000 KILO OHM RESISTANCE RANGE
  • 200/600 V AC VOLTAGE RANGE
  • 20/200/600 V DC VOLTAGE RANGE
  • ESM[TM] BRAND
Supplier's Site Datasheet
Multimeters - DM-25-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
DM-25-ND
Multimeters DM-25-ND
Manual Average Handheld Digital (DMM) Multimeter 3.5 Digit LCD Display Voltage, Resistance Continuity, Diode Test Function Features

Manual Average Handheld Digital (DMM) Multimeter 3.5 Digit LCD Display Voltage, Resistance Continuity, Diode Test Function Features

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Digital Multimeters Digital Multimeters
Product Number DM-25 DM-25-ND
Product Name Multimeter Multimeters
Form Factor Handheld Handheld
Measurement Type AC / DC
Options & Features Battery powered
DC Voltage 20 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 2193072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Special Measurement Types Continuity Check
Standards and Certifications RoHS
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details
UT161E 1000V True RMS Digital Multimeter - High Resolution Professional - UT161E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details