Greenlee Textron, Inc. Multimeter DML-430A

Description
DIGITAL TYPE 0.6 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED 15 HZ TO 50 KHZ (SINE), 5 HZ TO 1 MHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE 60/600 MILLIVOLT, 9.999/99.99/999.9 V AC VOLTAGE RANGE 60/600 MILLIVOLT, 9.999/99.99/999.9 V DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6/25 MICROFARAD CAPACITANCE RANGE ESM[TM] BRAND
Request a Quote Datasheet
Description
DIGITAL TYPE 0.6 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED 15 HZ TO 50 KHZ (SINE), 5 HZ TO 1 MHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE 60/600 MILLIVOLT, 9.999/99.99/999.9 V AC VOLTAGE RANGE 60/600 MILLIVOLT, 9.999/99.99/999.9 V DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6/25 MICROFARAD CAPACITANCE RANGE ESM[TM] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - DML-430A - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
DML-430A
Multimeter DML-430A
DIGITAL TYPE 0.6 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED 15 HZ TO 50 KHZ (SINE), 5 HZ TO 1 MHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE 60/600 MILLIVOLT, 9.999/99.99/999.9 V AC VOLTAGE RANGE 60/600 MILLIVOLT, 9.999/99.99/999.9 V DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6/25 MICROFARAD CAPACITANCE RANGE ESM[TM] BRAND
  • DIGITAL TYPE
  • 0.6 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY
  • BACKLIT LCD DISPLAY TYPE
  • UL, CUL, CSA, CE APPROVAL
  • (1) 9 V BATTERY TYPE
  • TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION
  • -58 TO 1832 DEG F TEMPERATURE RANGE
  • AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED
  • 15 HZ TO 50 KHZ (SINE), 5 HZ TO 1 MHZ (SQUARE) FREQUENCY RANGE
  • 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE
  • 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE
  • 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE
  • 60/600 MILLIVOLT, 9.999/99.99/999.9 V AC VOLTAGE RANGE
  • 60/600 MILLIVOLT, 9.999/99.99/999.9 V DC VOLTAGE RANGE
  • 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6/25 MICROFARAD CAPACITANCE RANGE
  • ESM[TM] BRAND
Supplier's Site Datasheet
Multimeter - DML-430A - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
DML-430A
Multimeter DML-430A
DIGITAL TYPE 0.6 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED 15 HZ TO 50 KHZ (SINE), 5 HZ TO 1 MHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE 60/600 MILLIVOLT, 9.999/99.99/999.9 V AC VOLTAGE RANGE 60/600 MILLIVOLT, 9.999/99.99/999.9 V DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6/25 MICROFARAD CAPACITANCE RANGE ESM[TM] BRAND
  • DIGITAL TYPE
  • 0.6 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY
  • BACKLIT LCD DISPLAY TYPE
  • UL, CUL, CSA, CE APPROVAL
  • (1) 9 V BATTERY TYPE
  • TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION
  • -58 TO 1832 DEG F TEMPERATURE RANGE
  • AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED
  • 15 HZ TO 50 KHZ (SINE), 5 HZ TO 1 MHZ (SQUARE) FREQUENCY RANGE
  • 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE
  • 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE
  • 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE
  • 60/600 MILLIVOLT, 9.999/99.99/999.9 V AC VOLTAGE RANGE
  • 60/600 MILLIVOLT, 9.999/99.99/999.9 V DC VOLTAGE RANGE
  • 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6/25 MICROFARAD CAPACITANCE RANGE
  • ESM[TM] BRAND
Supplier's Site Datasheet
Multimeters - DML-430A-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
DML-430A-ND
Multimeters DML-430A-ND
Auto/Manual True RMS Handheld Digital (DMM) Multimeter 4.75 Digit LCD, Dual, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Backlight, Data Logging, (Internal Memory), Hold, Min/Max/Dif, Record

Auto/Manual True RMS Handheld Digital (DMM) Multimeter 4.75 Digit LCD, Dual, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Backlight, Data Logging, (Internal Memory), Hold, Min/Max/Dif, Record

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Digital Multimeters Digital Multimeters
Product Number DML-430A DML-430A-ND
Product Name Multimeter Multimeters
Form Factor Handheld Handheld
Measurement Type AC / DC
Special Measurement Types Continuity Check; Temperature Continuity Check; Diode test
Options & Features Battery powered Auto-ranging; Data storage/ logging
DC Voltage 0.0600 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1233336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; Temperature
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
UT161D 1000V True RMS Digital Multimeter - Temperature & High Current - UT161D - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details