Daemar Inc. MS Series (Vinyl Hex Caps) MS-14

Description
Series MS Caps, used for MS style fittings, are easy to install and remove. Engineered with aerospace quality, these caps are available in all common hydraulic nut sizes. No tools are required to install Series MS Caps, which come in a high visibility yellow. Material: Vinyl Colour: Yellow Optional Colours*: White, Black, Brown, Orange, Red, Green, Gray, Blue
Datasheet
Description
Series MS Caps, used for MS style fittings, are easy to install and remove. Engineered with aerospace quality, these caps are available in all common hydraulic nut sizes. No tools are required to install Series MS Caps, which come in a high visibility yellow. Material: Vinyl Colour: Yellow Optional Colours*: White, Black, Brown, Orange, Red, Green, Gray, Blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MS Series (Vinyl Hex Caps) - MS-14 - Daemar Inc.
Lawrenceville, GA, USA
MS Series (Vinyl Hex Caps)
MS-14
MS Series (Vinyl Hex Caps) MS-14
Series MS Caps, used for MS style fittings, are easy to install and remove. Engineered with aerospace quality, these caps are available in all common hydraulic nut sizes. No tools are required to install Series MS Caps, which come in a high visibility yellow. Material: Vinyl Colour: Yellow Optional Colours*: White, Black, Brown, Orange, Red, Green, Gray, Blue

Series MS Caps, used for MS style fittings, are easy to install and remove. Engineered with aerospace quality, these caps are available in all common hydraulic nut sizes. No tools are required to install Series MS Caps, which come in a high visibility yellow. Material: Vinyl Colour: Yellow Optional Colours*: White, Black, Brown, Orange, Red, Green, Gray, Blue

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number MS-14
Product Name MS Series (Vinyl Hex Caps)
Shape / Application Hex Cap
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details