Daemar Inc. PTC Series (Tapered Paper Caps) PTC-S-24-3

Description
Manufactured from natural paper which is 100% recyclable, Paper Caplugs are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caplugs is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400 ºF (204 ºC), making them ideal for high-temperature application. NOTE: Products are manufactured from paper which is hygroscopic. This means that there may be minor dimensional variation with changes in relative humidity. Material: 90 lb. Paperboard Colour: Brown
Datasheet
Description
Manufactured from natural paper which is 100% recyclable, Paper Caplugs are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caplugs is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400 ºF (204 ºC), making them ideal for high-temperature application. NOTE: Products are manufactured from paper which is hygroscopic. This means that there may be minor dimensional variation with changes in relative humidity. Material: 90 lb. Paperboard Colour: Brown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Series (Tapered Paper Caps) - PTC-S-24-3 - Daemar Inc.
Lawrenceville, GA, USA
PTC Series (Tapered Paper Caps)
PTC-S-24-3
PTC Series (Tapered Paper Caps) PTC-S-24-3
Manufactured from natural paper which is 100% recyclable, Paper Caplugs are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caplugs is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400 ºF (204 ºC), making them ideal for high-temperature application. NOTE: Products are manufactured from paper which is hygroscopic. This means that there may be minor dimensional variation with changes in relative humidity. Material: 90 lb. Paperboard Colour: Brown

Manufactured from natural paper which is 100% recyclable, Paper Caplugs are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caplugs is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400 ºF (204 ºC), making them ideal for high-temperature application. NOTE: Products are manufactured from paper which is hygroscopic. This means that there may be minor dimensional variation with changes in relative humidity. Material: 90 lb. Paperboard Colour: Brown

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number PTC-S-24-3
Product Name PTC Series (Tapered Paper Caps)
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products