Manufactured from natural paper which is 100% recyclable, Paper Caplugs are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caplugs is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400 ºF (204 ºC), making them ideal for high-temperature application. NOTE: Products are manufactured from paper which is hygroscopic. This means that there may be minor dimensional variation with changes in relative humidity. Material: 90 lb. Paperboard Colour: Brown
| Daemar Inc. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | PSC-S-11-3 |
| Product Name | PSC Series (Straight Paper Caps for Flared Tube Fittings) |