Daemar Inc. PM Series (Push-on Metric Caps) PO160

Description
These easy-to-use push-on caps are designed to protect metric fittings. Intended to be resued, this durable cap has a flange for ease of installation and removal. While this cap was developed fo rmetric fittings, its versatile design enables it to be used on a wide variety of threaded and non-threaded fittings. Material: Low-Density Polyethylene Colour*: Yellow Tint (Natural shown is also available)
Datasheet
Description
These easy-to-use push-on caps are designed to protect metric fittings. Intended to be resued, this durable cap has a flange for ease of installation and removal. While this cap was developed fo rmetric fittings, its versatile design enables it to be used on a wide variety of threaded and non-threaded fittings. Material: Low-Density Polyethylene Colour*: Yellow Tint (Natural shown is also available)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM Series (Push-on Metric Caps) - PO160 - Daemar Inc.
Lawrenceville, GA, USA
PM Series (Push-on Metric Caps)
PO160
PM Series (Push-on Metric Caps) PO160
These easy-to-use push-on caps are designed to protect metric fittings. Intended to be resued, this durable cap has a flange for ease of installation and removal. While this cap was developed fo rmetric fittings, its versatile design enables it to be used on a wide variety of threaded and non-threaded fittings. Material: Low-Density Polyethylene Colour*: Yellow Tint (Natural shown is also available)

These easy-to-use push-on caps are designed to protect metric fittings. Intended to be resued, this durable cap has a flange for ease of installation and removal. While this cap was developed fo rmetric fittings, its versatile design enables it to be used on a wide variety of threaded and non-threaded fittings. Material: Low-Density Polyethylene Colour*: Yellow Tint (Natural shown is also available)

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number PO160
Product Name PM Series (Push-on Metric Caps)
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Silicone Caps - SC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Threaded
Material Rubber - Silicone; Silicone
Straight Thread M39
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
TCSC-SS Series 4 in. Fitting Size Tri-Clamp End Cap TCSC-SS Series|Master File - TCSC-SS400 - Kuriyama of America, Inc.
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details