Daemar Inc. HVC Series, Caps HVC-1500-24

Description
HVC series is made of Flex500PLUS, a flexible material specially formulated for the masking industry which withstands temperatures beyond 500 F. HVC series caps are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, and for masking during painting, plating or powder coating operations. MicroPaks have a 2 pak minimum purchase requirement. If your application is not exposed to extreme heat, try our VC Series. The VC series is manufactured in our standard vinyl with heat resistantance up to 350F. Material: Flex500 Standard Option Color: Yellow
Description
HVC series is made of Flex500PLUS, a flexible material specially formulated for the masking industry which withstands temperatures beyond 500 F. HVC series caps are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, and for masking during painting, plating or powder coating operations. MicroPaks have a 2 pak minimum purchase requirement. If your application is not exposed to extreme heat, try our VC Series. The VC series is manufactured in our standard vinyl with heat resistantance up to 350F. Material: Flex500 Standard Option Color: Yellow

Suppliers

Company
Product
Description
Supplier Links
HVC Series, Caps - HVC-1500-24 - Daemar Inc.
Lawrenceville, GA, USA
HVC Series, Caps
HVC-1500-24
HVC Series, Caps HVC-1500-24
HVC series is made of Flex500PLUS, a flexible material specially formulated for the masking industry which withstands temperatures beyond 500 F. HVC series caps are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, and for masking during painting, plating or powder coating operations. MicroPaks have a 2 pak minimum purchase requirement. If your application is not exposed to extreme heat, try our VC Series. The VC series is manufactured in our standard vinyl with heat resistantance up to 350F. Material: Flex500 Standard Option Color: Yellow

HVC series is made of Flex500PLUS, a flexible material specially formulated for the masking industry which withstands temperatures beyond 500 F. HVC series caps are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, and for masking during painting, plating or powder coating operations. MicroPaks have a 2 pak minimum purchase requirement. If your application is not exposed to extreme heat, try our VC Series. The VC series is manufactured in our standard vinyl with heat resistantance up to 350F. Material: Flex500 Standard Option Color: Yellow

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number HVC-1500-24
Product Name HVC Series, Caps
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Silicone Caps - SC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Threaded
Material Rubber - Silicone; Silicone
Straight Thread M39
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
3 in. Size Nylon Part DC Dust Cap|Master File - GRDC300 - Kuriyama of America, Inc.
Specs
Material Steel - Stainless; Type 304 Stainless Steel
View Details