Daemar Inc. PTC Series (Tapered Paper Caps) PTC-S-67-3X

Description
Manufactured from natural paper which is 100% recyclable, Paper Caplugs are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caplugs is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400 ºF (204 ºC), making them ideal for high-temperature application. NOTE: Products are manufactured from paper which is hygroscopic. This means that there may be minor dimensional variation with changes in relative humidity. Material: 90 lb. Paperboard Colour: Brown
Datasheet
Description
Manufactured from natural paper which is 100% recyclable, Paper Caplugs are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caplugs is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400 ºF (204 ºC), making them ideal for high-temperature application. NOTE: Products are manufactured from paper which is hygroscopic. This means that there may be minor dimensional variation with changes in relative humidity. Material: 90 lb. Paperboard Colour: Brown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Series (Tapered Paper Caps) - PTC-S-67-3X - Daemar Inc.
Lawrenceville, GA, USA
PTC Series (Tapered Paper Caps)
PTC-S-67-3X
PTC Series (Tapered Paper Caps) PTC-S-67-3X
Manufactured from natural paper which is 100% recyclable, Paper Caplugs are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caplugs is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400 ºF (204 ºC), making them ideal for high-temperature application. NOTE: Products are manufactured from paper which is hygroscopic. This means that there may be minor dimensional variation with changes in relative humidity. Material: 90 lb. Paperboard Colour: Brown

Manufactured from natural paper which is 100% recyclable, Paper Caplugs are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caplugs is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400 ºF (204 ºC), making them ideal for high-temperature application. NOTE: Products are manufactured from paper which is hygroscopic. This means that there may be minor dimensional variation with changes in relative humidity. Material: 90 lb. Paperboard Colour: Brown

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number PTC-S-67-3X
Product Name PTC Series (Tapered Paper Caps)
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details