Hamamatsu Photonics Europe MPPC modules C15522-3010SA

Description
Optical measurement modules for low-level light detection, analog output The C15522-3010SA is an optical measurement module capable of detecting low-level light using its built-in MPPC that features wide dynamic range. This module consists of an MPPC, an amplifier, a high-voltage power supply circuit, and a temperature control circuit. The photosensitive area is 3 × 3 mm, and the signal output is analog. The module operates just by connecting them to an external power supply (±5 V). Features -Built-in wide dynamic range type MPPC -High sensitivity in the short wavelength range -Low noise equivalent power -Built-in temperature control function -Compact and lightweight -Analog output
Request a Quote Datasheet
Description
Optical measurement modules for low-level light detection, analog output The C15522-3010SA is an optical measurement module capable of detecting low-level light using its built-in MPPC that features wide dynamic range. This module consists of an MPPC, an amplifier, a high-voltage power supply circuit, and a temperature control circuit. The photosensitive area is 3 × 3 mm, and the signal output is analog. The module operates just by connecting them to an external power supply (±5 V). Features -Built-in wide dynamic range type MPPC -High sensitivity in the short wavelength range -Low noise equivalent power -Built-in temperature control function -Compact and lightweight -Analog output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MPPC modules - C15522-3010SA - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
MPPC modules
C15522-3010SA
MPPC modules C15522-3010SA
Optical measurement modules for low-level light detection, analog output The C15522-3010SA is an optical measurement module capable of detecting low-level light using its built-in MPPC that features wide dynamic range. This module consists of an MPPC, an amplifier, a high-voltage power supply circuit, and a temperature control circuit. The photosensitive area is 3 × 3 mm, and the signal output is analog. The module operates just by connecting them to an external power supply (±5 V). Features -Built-in wide dynamic range type MPPC -High sensitivity in the short wavelength range -Low noise equivalent power -Built-in temperature control function -Compact and lightweight -Analog output

Optical measurement modules for low-level light detection, analog output

The C15522-3010SA is an optical measurement module capable of detecting low-level light using its built-in MPPC that features wide dynamic range. This module consists of an MPPC, an amplifier, a high-voltage power supply circuit, and a temperature control circuit. The photosensitive area is 3 × 3 mm, and the signal output is analog. The module operates just by connecting them to an external power supply (±5 V).

Features
-Built-in wide dynamic range type MPPC
-High sensitivity in the short wavelength range
-Low noise equivalent power
-Built-in temperature control function
-Compact and lightweight
-Analog output

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Diodes
Product Number C15522-3010SA
Product Name MPPC modules
Unlock Full Specs
to access all available technical data

Similar Products

SPADs - S16835-050DG - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details