Hamamatsu Photonics Europe Illuminance sensors S10604-200CT

Description
COB (chip on board) type, small package The S10604-200CT photo IC has spectral response close to human eye sensitivity. Two photosensitive areas are made on a single chip. Almost only the visible range can be measured by finding the difference between the two output signals in the internal current amplifier circuit. Effects of infrared remote control light on sensitivity are reduced when compared to previous types. Features -Spectral response close to human eye sensitivity -Small package: 2.0 × 1.25 × 0.8t mm about 1/5 the cubic volume of previous type (S9067-201CT) -Lower output-current fluctuations compared with phototransistors -Excellent linearity -Low output fluctuations for light sources producing the same illuminance at different color temperatures -Suitable for lead-free reflow (RoHS compliance)
Request a Quote Datasheet
Description
COB (chip on board) type, small package The S10604-200CT photo IC has spectral response close to human eye sensitivity. Two photosensitive areas are made on a single chip. Almost only the visible range can be measured by finding the difference between the two output signals in the internal current amplifier circuit. Effects of infrared remote control light on sensitivity are reduced when compared to previous types. Features -Spectral response close to human eye sensitivity -Small package: 2.0 × 1.25 × 0.8t mm about 1/5 the cubic volume of previous type (S9067-201CT) -Lower output-current fluctuations compared with phototransistors -Excellent linearity -Low output fluctuations for light sources producing the same illuminance at different color temperatures -Suitable for lead-free reflow (RoHS compliance)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminance sensors - S10604-200CT - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Illuminance sensors
S10604-200CT
Illuminance sensors S10604-200CT
COB (chip on board) type, small package The S10604-200CT photo IC has spectral response close to human eye sensitivity. Two photosensitive areas are made on a single chip. Almost only the visible range can be measured by finding the difference between the two output signals in the internal current amplifier circuit. Effects of infrared remote control light on sensitivity are reduced when compared to previous types. Features -Spectral response close to human eye sensitivity -Small package: 2.0 × 1.25 × 0.8t mm about 1/5 the cubic volume of previous type (S9067-201CT) -Lower output-current fluctuations compared with phototransistors -Excellent linearity -Low output fluctuations for light sources producing the same illuminance at different color temperatures -Suitable for lead-free reflow (RoHS compliance)

COB (chip on board) type, small package

The S10604-200CT photo IC has spectral response close to human eye sensitivity. Two photosensitive areas are made on a single chip. Almost only the visible range can be measured by finding the difference between the two output signals in the internal current amplifier circuit. Effects of infrared remote control light on sensitivity are reduced when compared to previous types.

Features
-Spectral response close to human eye sensitivity
-Small package: 2.0 × 1.25 × 0.8t mm
about 1/5 the cubic volume of previous type (S9067-201CT)
-Lower output-current fluctuations compared with phototransistors
-Excellent linearity
-Low output fluctuations for light sources producing the
same illuminance at different color temperatures
-Suitable for lead-free reflow (RoHS compliance)

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Diodes
Product Number S10604-200CT
Product Name Illuminance sensors
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products