Optical measurement modules for low-level light detection, flexible cable type, analog output
The C15524 series are optical measurement module capable of detecting low-level light using its built-in MPPC that features wide dynamic range. This module consists of an MPPC, an amplifier, a high-voltage power supply circuit, and a temperature control circuit. The photosensitive area is available in two sizes: 1.3 × 1.3 mm and 3 × 3 mm. The signal output is analog. The module operates just by connecting them to an external power supply (±5 V).
Features
-Equipped with an MPPC (wide dynamic range type) with a flexible cable
-High sensitivity in the short wavelength range
-Low noise equivalent power
-Built-in temperature control function
-Compact and lightweight
-Analog output
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Diodes |
| Product Number | C15524-3015SA |
| Product Name | MPPC modules |