Zilog Microcontrollers ZLP32300H2016C00TR

Description
Z8 Crimzon™ ZLP Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP
Description
Z8 Crimzon™ ZLP Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP
Datasheet
Datasheet Summary
Powered by GS/AI

The ZLP32300H2016C00TR is an 8-bit microcontroller from the Crimzon® series by Quarktwin Technology Ltd. It operates at a clock speed of 8 MHz and features 16 KB of one-time programmable (OTP) memory. This microcontroller is designed for applications that require efficient processing with low power consumption. It includes built-in infrared timers, making it suitable for remote control and communication applications. The device is not authorized for use in life support systems, emphasizing its intended use in general electronic applications. Engineers should consider this microcontroller for projects that require a compact and efficient solution with specific timing capabilities.

Datasheet Summary
Powered by GS/AI

The ZLP32300H2016C00TR is an 8-bit microcontroller from the Crimzon® series by Quarktwin Technology Ltd. It operates at a clock speed of 8 MHz and features 16 KB of one-time programmable (OTP) memory. This microcontroller is designed for applications that require efficient processing with low power consumption. It includes built-in infrared timers, making it suitable for remote control and communication applications. The device is not authorized for use in life support systems, emphasizing its intended use in general electronic applications. Engineers should consider this microcontroller for projects that require a compact and efficient solution with specific timing capabilities.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ZLP32300H2016C00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ZLP32300H2016C00TR
Microcontrollers ZLP32300H2016C00TR
Z8 Crimzon™ ZLP Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP

Z8 Crimzon™ ZLP Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number ZLP32300H2016C00TR
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Discontinued at Digi-Key
Clock Speed 8 MHz
RAM 0.2370 KB
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers