Z8 Crimzon™ ZLP Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP 28-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ZLP32300S2816C |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Discontinued at Digi-Key |
| Clock Speed | 8 MHz |
| RAM | 0.2370 KB |