EBARA Pumps Americas Corporation Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| Constructed of bulge-formed stainless steel, the model CDU, CDX end suction centrifugal pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger,... | |
| Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent... | |
| Portable, slim-line top discharge submersible dewatering pumps are capable of handling contaminated fluids in the most severe and corrosive applications at construction sites, mines, power stations, steel plants, on ships... | |
| The Ebara K-series design features address the most common reasons for clogging caused by fibrous materials. Ebara DLKF series pumps are designed to tackle clogging challenges. The Ebara K-series submersible... | |
| The EBARA Model DWU "Dominator" sewage pumps are designed for reliable pumping of wastewater with suspended solids up to 2? in diameter. The EBARA Dominator is superior in dependability and efficiency. | |
| The model 2CDXU, 2CDU two-stage, end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components... | |
| The model 3U, 3UB end suction centrifugal pump are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and rugged continuous duty. The 3UB-65 models extend... | |
| The model DDLFU submersible pumps are constructed of cast iron with heavy-duty motors and high-efficiency impe llers that make it possible to pass slurries, sludge, sewage and large solids up to 3... | |
| The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The... | |
| The model DLFU submersible non-clog pumps are constructed of rugged cast iron with heavy-duty motors suitable for industrial and municipal water supply and wastewater applications, including lift stations, sewage treatment and... | |
| The model DLU submersible pumps are constructed of rugged cast iron suitable for sewage and wastewater applications. Designed with semi-open impellers that have a large wear area and open passageways,... | |
| The model DMLEU non-clog, single channel impeller pumps are suitable for use in commercial and industrial wastewater applications and are an economical alternative to other competitive submersible wastewater pumps. The... | |
| The model DSC, DSCA3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The... | |
| The model DSC4, DSCA4 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The... | |
| The model DSU, DSHU submersible pumps are constructed of rugged cast iron suitable for sump and drainage applications. The model DSHU can handle hot water applications up to 176°F. Air-filled,... | |
| The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and... | |
| The model DVFU submersible pumps are made of tough cast iron with heavy-duty motors suitable for industrial and municipal water and sewer water, drainage and sewage applications where the discharge... | |
| The model DVSU, DVSHU submersible pumps are constructed of rugged cast iron suitable for effluent and sewage applications. The model DVS(H)U has a semi-open vortex impeller suited for pumpage containing... | |
| The model DVU submersible pumps are constructed of rugged cast iron suitable for water, wastewater and sewage applications. The model DVU features a semi-open vortex impeller suited for pumpage containing... | |
| The model DWO open impeller end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components... | |
| The model EBG, EBHG submersible grinder pump series handle residential or light commercial sanitary waste in pressurized sewer systems. The heavy-duty, high chrome iron grinder system has powerful blades that... | |
| The model ENZX heavy-duty submersible slurry pump is designed to operate in the harshest conditions and handle corrosive and abrasive slurries. Several unique design features built in to the EBARA... |