EBARA Pumps Americas Corporation Stainless Steelend Suction Centrifugal Model CDU, CDX

Description
Constructed of bulge-formed stainless steel, the model CDU, CDX end suction centrifugal pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical advantageous choice. The model CDU, CDX is suitable for almost any commercial and industrial general water applications that require corrosion resistance including those with moderately aggressive liquids. Key Features Close coupled design – saves space; simplifies maintenance and installation Stainless steel liquid end components – high quality; corrosion resistance Versatile mounting – can be installed horizontally or vertically Back pullout construction – allows for assembly and overhaul of the impeller and seal without distorting suction and discharge connections Top centerline discharge and foot support under casing – ensures self-venting and reduces misalignment from pipe loads High-efficiency – lowers operating costs High quality mechanical shaft seals and o-rings – available for standard pumping requirements, or optional high temperature and chemical duty operation Available as a complete pump or as a kit
Description
Constructed of bulge-formed stainless steel, the model CDU, CDX end suction centrifugal pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical advantageous choice. The model CDU, CDX is suitable for almost any commercial and industrial general water applications that require corrosion resistance including those with moderately aggressive liquids. Key Features Close coupled design – saves space; simplifies maintenance and installation Stainless steel liquid end components – high quality; corrosion resistance Versatile mounting – can be installed horizontally or vertically Back pullout construction – allows for assembly and overhaul of the impeller and seal without distorting suction and discharge connections Top centerline discharge and foot support under casing – ensures self-venting and reduces misalignment from pipe loads High-efficiency – lowers operating costs High quality mechanical shaft seals and o-rings – available for standard pumping requirements, or optional high temperature and chemical duty operation Available as a complete pump or as a kit

Suppliers

Company
Product
Description
Supplier Links
Stainless Steelend Suction Centrifugal - Model CDU, CDX - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Stainless Steelend Suction Centrifugal
Model CDU, CDX
Stainless Steelend Suction Centrifugal Model CDU, CDX
Constructed of bulge-formed stainless steel, the model CDU, CDX end suction centrifugal pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical advantageous choice. The model CDU, CDX is suitable for almost any commercial and industrial general water applications that require corrosion resistance including those with moderately aggressive liquids. Key Features Close coupled design – saves space; simplifies maintenance and installation Stainless steel liquid end components – high quality; corrosion resistance Versatile mounting – can be installed horizontally or vertically Back pullout construction – allows for assembly and overhaul of the impeller and seal without distorting suction and discharge connections Top centerline discharge and foot support under casing – ensures self-venting and reduces misalignment from pipe loads High-efficiency – lowers operating costs High quality mechanical shaft seals and o-rings – available for standard pumping requirements, or optional high temperature and chemical duty operation Available as a complete pump or as a kit

Constructed of bulge-formed stainless steel, the model CDU, CDX end suction centrifugal pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical advantageous choice. The model CDU, CDX is suitable for almost any commercial and industrial general water applications that require corrosion resistance including those with moderately aggressive liquids.

Key Features

  • Close coupled design – saves space; simplifies maintenance and installation
  • Stainless steel liquid end components – high quality; corrosion resistance
  • Versatile mounting – can be installed horizontally or vertically
  • Back pullout construction – allows for assembly and overhaul of the impeller and seal without distorting suction and discharge connections
  • Top centerline discharge and foot support under casing – ensures self-venting and reduces misalignment from pipe loads
  • High-efficiency – lowers operating costs
  • High quality mechanical shaft seals and o-rings – available for standard pumping requirements, or optional high temperature and chemical duty operation
  • Available as a complete pump or as a kit
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model CDU, CDX
Product Name Stainless Steelend Suction Centrifugal
Pump Type Centrifugal Pump; Water Supply Pump; Water Treatment Pump
Discharge Pressure 60.0 to 332.2 psi (42.17 to 234 m of Water)
Liquid Flow 5.500 to 95.000 GPM (20.83 to 359.85 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details