EBARA Pumps Americas Corporation Stainless Steel Open Impeller Centrifugal Pumps Model DWO

Description
The model DWO open impeller end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical, advantageous choice. The model DWO is suitable for applications with suspended solids including food and beverage processing, dirty liquid handling and other plant services such as industrial washing machine water. Open impeller – suitable for suspended solids in liquid and dirty water; solids handling to 3/4′ (spherical) Close coupled design – saves space; simplifies maintenance and installation Stainless steel liquid end components – high quality; corrosion resistance; NPT threaded connections, hose barb connections Back pullout construction – assembly and overhaul of the impeller and seal without distorting suction and discharge connections Top centerline discharge and foot support under casing – ensures self-venting and reduces misalignment from pipe loads High operating efficiency – lowers operating costs High quality mechanical shaft seals and o-rings – available for standard pumping requirements, or optional high temperature and chemical duty operation. TEFC motors, IEC motors manufactured by EBARA Corporation
Description
The model DWO open impeller end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical, advantageous choice. The model DWO is suitable for applications with suspended solids including food and beverage processing, dirty liquid handling and other plant services such as industrial washing machine water. Open impeller – suitable for suspended solids in liquid and dirty water; solids handling to 3/4′ (spherical) Close coupled design – saves space; simplifies maintenance and installation Stainless steel liquid end components – high quality; corrosion resistance; NPT threaded connections, hose barb connections Back pullout construction – assembly and overhaul of the impeller and seal without distorting suction and discharge connections Top centerline discharge and foot support under casing – ensures self-venting and reduces misalignment from pipe loads High operating efficiency – lowers operating costs High quality mechanical shaft seals and o-rings – available for standard pumping requirements, or optional high temperature and chemical duty operation. TEFC motors, IEC motors manufactured by EBARA Corporation

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Open Impeller Centrifugal Pumps - Model DWO - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Stainless Steel Open Impeller Centrifugal Pumps
Model DWO
Stainless Steel Open Impeller Centrifugal Pumps Model DWO
The model DWO open impeller end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical, advantageous choice. The model DWO is suitable for applications with suspended solids including food and beverage processing, dirty liquid handling and other plant services such as industrial washing machine water. Open impeller – suitable for suspended solids in liquid and dirty water; solids handling to 3/4′ (spherical) Close coupled design – saves space; simplifies maintenance and installation Stainless steel liquid end components – high quality; corrosion resistance; NPT threaded connections, hose barb connections Back pullout construction – assembly and overhaul of the impeller and seal without distorting suction and discharge connections Top centerline discharge and foot support under casing – ensures self-venting and reduces misalignment from pipe loads High operating efficiency – lowers operating costs High quality mechanical shaft seals and o-rings – available for standard pumping requirements, or optional high temperature and chemical duty operation. TEFC motors, IEC motors manufactured by EBARA Corporation

The model DWO open impeller end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical, advantageous choice. The model DWO is suitable for applications with suspended solids including food and beverage processing, dirty liquid handling and other plant services such as industrial washing machine water.

  • Open impeller – suitable for suspended solids in liquid and dirty water; solids handling to 3/4″ (spherical)
  • Close coupled design – saves space; simplifies maintenance and installation
  • Stainless steel liquid end components – high quality; corrosion resistance; NPT threaded connections, hose barb connections
  • Back pullout construction – assembly and overhaul of the impeller and seal without distorting suction and discharge connections
  • Top centerline discharge and foot support under casing – ensures self-venting and reduces misalignment from pipe loads
  • High operating efficiency – lowers operating costs
  • High quality mechanical shaft seals and o-rings – available for standard pumping requirements, or optional high temperature and chemical duty operation.
  • TEFC motors, IEC motors manufactured by EBARA Corporation
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model DWO
Product Name Stainless Steel Open Impeller Centrifugal Pumps
Pump Type Centrifugal Pump; Water Supply Pump; Water Treatment Pump
Discharge Pressure 80.7 to 149.9 psi (56.76 to 105 m of Water)
Liquid Flow ? to 250.000 GPM (? to 946.97 L/min)
Discharge Size 2.000 inch (50.8 mm)
Media Temperature 194 F (90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
CALMA Aluminum Pumps - WK900 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3625.9 psi (2549 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details