EBARA Pumps Americas Corporation Submersible Semi-open Vortex Impeller Sewage Pump Model DVU

Description
The model DVU submersible pumps are constructed of rugged cast iron suitable for water, wastewater and sewage applications. The model DVU features a semi-open vortex impeller suited for pumpage containing abrasive and/or large suspended solids. The vortex action of the impeller passes large solids and works to prevent clogging. Air-filled Class F insulated heavy duty motor – operates cooler with higher efficiencies Built-in motor protection autocut – protects against overheat, out of phase, single phasing, and no load 60,000 hour bearings – long dependable operation, lower maintenance costs Large solids handling capabilities – prevents clogging Semi-open vortex type recessed impeller -multi-vane vortex design handles stringy material better and prevents clogging providing high reliability, durability and lower maintenance costs Double mechanical seals – operate in an oil bath providing longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and corrosion resistance Applications Water (municipal/industria l) Wastewater (municipal/industria l) Sewage Drainage (household, industrial) Agriculture
Description
The model DVU submersible pumps are constructed of rugged cast iron suitable for water, wastewater and sewage applications. The model DVU features a semi-open vortex impeller suited for pumpage containing abrasive and/or large suspended solids. The vortex action of the impeller passes large solids and works to prevent clogging. Air-filled Class F insulated heavy duty motor – operates cooler with higher efficiencies Built-in motor protection autocut – protects against overheat, out of phase, single phasing, and no load 60,000 hour bearings – long dependable operation, lower maintenance costs Large solids handling capabilities – prevents clogging Semi-open vortex type recessed impeller -multi-vane vortex design handles stringy material better and prevents clogging providing high reliability, durability and lower maintenance costs Double mechanical seals – operate in an oil bath providing longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and corrosion resistance Applications Water (municipal/industria l) Wastewater (municipal/industria l) Sewage Drainage (household, industrial) Agriculture

Suppliers

Company
Product
Description
Supplier Links
Submersible Semi-open Vortex Impeller Sewage Pump - Model DVU - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Submersible Semi-open Vortex Impeller Sewage Pump
Model DVU
Submersible Semi-open Vortex Impeller Sewage Pump Model DVU
The model DVU submersible pumps are constructed of rugged cast iron suitable for water, wastewater and sewage applications. The model DVU features a semi-open vortex impeller suited for pumpage containing abrasive and/or large suspended solids. The vortex action of the impeller passes large solids and works to prevent clogging. Air-filled Class F insulated heavy duty motor – operates cooler with higher efficiencies Built-in motor protection autocut – protects against overheat, out of phase, single phasing, and no load 60,000 hour bearings – long dependable operation, lower maintenance costs Large solids handling capabilities – prevents clogging Semi-open vortex type recessed impeller -multi-vane vortex design handles stringy material better and prevents clogging providing high reliability, durability and lower maintenance costs Double mechanical seals – operate in an oil bath providing longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and corrosion resistance Applications Water (municipal/industria l) Wastewater (municipal/industria l) Sewage Drainage (household, industrial) Agriculture

The model DVU submersible pumps are constructed of rugged cast iron suitable for water, wastewater and sewage applications. The model DVU features a semi-open vortex impeller suited for pumpage containing abrasive and/or large suspended solids. The vortex action of the impeller passes large solids and works to prevent clogging.

  • Air-filled Class F insulated heavy duty motor – operates cooler with higher efficiencies
  • Built-in motor protection autocut – protects against overheat, out of phase, single phasing, and no load
  • 60,000 hour bearings – long dependable operation, lower maintenance costs
  • Large solids handling capabilities – prevents clogging
  • Semi-open vortex type recessed impeller -multi-vane vortex design handles stringy material better and prevents clogging providing high reliability, durability and lower maintenance costs
  • Double mechanical seals – operate in an oil bath providing longer service life and lower maintenance costs
  • Stainless steel shaft – high tensile strength and corrosion resistance

Applications

  • Water (municipal/industrial)
  • Wastewater (municipal/industrial)
  • Sewage
  • Drainage (household, industrial)
  • Agriculture
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model DVU
Product Name Submersible Semi-open Vortex Impeller Sewage Pump
Pump Type Centrifugal Pump; Submersible Pump; Vortex Impeller Pump
Discharge Pressure 23.1 to 115.3 psi (16.22 to 81.09 m of Water)
Liquid Flow 16.000 to 430.000 GPM (60.61 to 1628.79 L/min)
Discharge Size 2.000 to 4.000 inch (50.8 to 102 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details