EBARA Pumps Americas Corporation Submersible Axial, Mixed Flow Propeller Pump DSZ3

Description
The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm water and flood control applications. The large, submersible non-clog pump has an axial flow impeller design. Heavy-duty, air-filled Class F insulated motor – operates cooler with higher efficiencies Watertight cable entry system – protects against moisture and capillary action and reduces maintenance costs Self-cooling jacket – provides high reliability and effectively dissipates heat Double and triple row lubricated thrust bearings – L-10 life of 100,000 hours equates to long, dependable operation and lower maintenance costs Float type leakage detector – provides early warning of mechanical seal failure avoiding costly motor repairs Cartridge type, duplex mechanical seals – assembled in tandem arrangement leading to high reliability and easy maintenance High-efficiency, axial flow impellers – are able to pass large diameter solids with high outputs, preventing clogging and lower operating costs Replaceable case liner ring – maintains working clearances while reducing casing costs Applications Industrial Municipal Water Wastewater Effluent and process systems Flood, storm water control Amusement parks Large-scale drainage or irrigation
Description
The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm water and flood control applications. The large, submersible non-clog pump has an axial flow impeller design. Heavy-duty, air-filled Class F insulated motor – operates cooler with higher efficiencies Watertight cable entry system – protects against moisture and capillary action and reduces maintenance costs Self-cooling jacket – provides high reliability and effectively dissipates heat Double and triple row lubricated thrust bearings – L-10 life of 100,000 hours equates to long, dependable operation and lower maintenance costs Float type leakage detector – provides early warning of mechanical seal failure avoiding costly motor repairs Cartridge type, duplex mechanical seals – assembled in tandem arrangement leading to high reliability and easy maintenance High-efficiency, axial flow impellers – are able to pass large diameter solids with high outputs, preventing clogging and lower operating costs Replaceable case liner ring – maintains working clearances while reducing casing costs Applications Industrial Municipal Water Wastewater Effluent and process systems Flood, storm water control Amusement parks Large-scale drainage or irrigation

Suppliers

Company
Product
Description
Supplier Links
Submersible Axial, Mixed Flow Propeller Pump - DSZ3 - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Submersible Axial, Mixed Flow Propeller Pump
DSZ3
Submersible Axial, Mixed Flow Propeller Pump DSZ3
The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm water and flood control applications. The large, submersible non-clog pump has an axial flow impeller design. Heavy-duty, air-filled Class F insulated motor – operates cooler with higher efficiencies Watertight cable entry system – protects against moisture and capillary action and reduces maintenance costs Self-cooling jacket – provides high reliability and effectively dissipates heat Double and triple row lubricated thrust bearings – L-10 life of 100,000 hours equates to long, dependable operation and lower maintenance costs Float type leakage detector – provides early warning of mechanical seal failure avoiding costly motor repairs Cartridge type, duplex mechanical seals – assembled in tandem arrangement leading to high reliability and easy maintenance High-efficiency, axial flow impellers – are able to pass large diameter solids with high outputs, preventing clogging and lower operating costs Replaceable case liner ring – maintains working clearances while reducing casing costs Applications Industrial Municipal Water Wastewater Effluent and process systems Flood, storm water control Amusement parks Large-scale drainage or irrigation

The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm water and flood control applications. The large, submersible non-clog pump has an axial flow impeller design.

  • Heavy-duty, air-filled Class F insulated motor – operates cooler with higher efficiencies
  • Watertight cable entry system – protects against moisture and capillary action and reduces maintenance costs
  • Self-cooling jacket – provides high reliability and effectively dissipates heat
  • Double and triple row lubricated thrust bearings – L-10 life of 100,000 hours equates to long, dependable operation and lower maintenance costs
  • Float type leakage detector – provides early warning of mechanical seal failure avoiding costly motor repairs
  • Cartridge type, duplex mechanical seals – assembled in tandem arrangement leading to high reliability and easy maintenance
  • High-efficiency, axial flow impellers – are able to pass large diameter solids with high outputs, preventing clogging and lower operating costs
  • Replaceable case liner ring – maintains working clearances while reducing casing costs

Applications

  • Industrial
  • Municipal
  • Water
  • Wastewater
  • Effluent and process systems
  • Flood, storm water control
  • Amusement parks
  • Large-scale drainage or irrigation
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number DSZ3
Product Name Submersible Axial, Mixed Flow Propeller Pump
Pump Type Centrifugal Pump; Mixed Flow Pump; Submersible Pump; Water Supply Pump; Water Treatment Pump
Discharge Pressure 11.5 to 115.3 psi (8.11 to 81.09 m of Water)
Liquid Flow 2500.000 to 55000.000 GPM (9469.70 to 208333.33 L/min)
Discharge Size 24.000 to 64.000 inch (610 to 1626 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
ELIKA® Helical Gear Pumps - ELI3A Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 34.478 GPM (130.60 L/min)
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details