EBARA Pumps Americas Corporation Submersible Cast Iron Semi-open Vortex Sewage Pump Model DVSU, DVSHU

Description
The model DVSU, DVSHU submersible pumps are constructed of rugged cast iron suitable for effluent and sewage applications. The model DVS(H)U has a semi-open vortex impeller suited for pumpage containing abrasive, stringy and/or suspended solids. The model DVSHU can handle hot water applications up to 176°F. Air-filled heavy-duty motor, rated for 20 starts/hour – operates cooler with higher efficiencies Built-in motor protection autocut – protects against overheat, out of phase, single phasing and no load 60,000 hour bearings – long dependable operation with lower maintenance costs Semi-open vortex impellers – vortex action prevents clogging and handles stringy materials better in applications where problematic clogging can occur Large solids handling – able to handle abrasive, suspended solids up to 2 1/4′ Double mechanical seals – operate in an oil bath away from pumpage providing longer service life and lower maintenance costs Available for slide rail installations – to provide easy maintenance for small sump type installations Applications Water Wastewater Drainage Effluent Hot Water
Description
The model DVSU, DVSHU submersible pumps are constructed of rugged cast iron suitable for effluent and sewage applications. The model DVS(H)U has a semi-open vortex impeller suited for pumpage containing abrasive, stringy and/or suspended solids. The model DVSHU can handle hot water applications up to 176°F. Air-filled heavy-duty motor, rated for 20 starts/hour – operates cooler with higher efficiencies Built-in motor protection autocut – protects against overheat, out of phase, single phasing and no load 60,000 hour bearings – long dependable operation with lower maintenance costs Semi-open vortex impellers – vortex action prevents clogging and handles stringy materials better in applications where problematic clogging can occur Large solids handling – able to handle abrasive, suspended solids up to 2 1/4′ Double mechanical seals – operate in an oil bath away from pumpage providing longer service life and lower maintenance costs Available for slide rail installations – to provide easy maintenance for small sump type installations Applications Water Wastewater Drainage Effluent Hot Water

Suppliers

Company
Product
Description
Supplier Links
Submersible Cast Iron Semi-open Vortex Sewage Pump - Model DVSU, DVSHU - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Submersible Cast Iron Semi-open Vortex Sewage Pump
Model DVSU, DVSHU
Submersible Cast Iron Semi-open Vortex Sewage Pump Model DVSU, DVSHU
The model DVSU, DVSHU submersible pumps are constructed of rugged cast iron suitable for effluent and sewage applications. The model DVS(H)U has a semi-open vortex impeller suited for pumpage containing abrasive, stringy and/or suspended solids. The model DVSHU can handle hot water applications up to 176°F. Air-filled heavy-duty motor, rated for 20 starts/hour – operates cooler with higher efficiencies Built-in motor protection autocut – protects against overheat, out of phase, single phasing and no load 60,000 hour bearings – long dependable operation with lower maintenance costs Semi-open vortex impellers – vortex action prevents clogging and handles stringy materials better in applications where problematic clogging can occur Large solids handling – able to handle abrasive, suspended solids up to 2 1/4′ Double mechanical seals – operate in an oil bath away from pumpage providing longer service life and lower maintenance costs Available for slide rail installations – to provide easy maintenance for small sump type installations Applications Water Wastewater Drainage Effluent Hot Water

The model DVSU, DVSHU submersible pumps are constructed of rugged cast iron suitable for effluent and sewage applications. The model DVS(H)U has a semi-open vortex impeller suited for pumpage containing abrasive, stringy and/or suspended solids. The model DVSHU can handle hot water applications up to 176°F.

  • Air-filled heavy-duty motor, rated for 20 starts/hour – operates cooler with higher efficiencies
  • Built-in motor protection autocut – protects against overheat, out of phase, single phasing and no load
  • 60,000 hour bearings – long dependable operation with lower maintenance costs
  • Semi-open vortex impellers – vortex action prevents clogging and handles stringy materials better in applications where problematic clogging can occur
  • Large solids handling – able to handle abrasive, suspended solids up to 2 1/4″
  • Double mechanical seals – operate in an oil bath away from pumpage providing longer service life and lower maintenance costs
  • Available for slide rail installations – to provide easy maintenance for small sump type installations

Applications

  • Water
  • Wastewater
  • Drainage
  • Effluent
  • Hot Water
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model DVSU, DVSHU
Product Name Submersible Cast Iron Semi-open Vortex Sewage Pump
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump; Sump Pump; Vortex Impeller Pump
Discharge Pressure 23.1 to 184.5 psi (16.22 to 130 m of Water)
Liquid Flow 7.000 to 250.000 GPM (26.52 to 946.97 L/min)
Discharge Size 2.000 to 3.000 inch (50.8 to 76.2 mm)
Media Temperature 176 to 200 F (80 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Screw Pumps - PHS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details