EBARA Pumps Americas Corporation Stainless Steel Self-priming Jet Pump Model JEU

Description
Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical choice. The model CDU is suitable for many residential and commercial general water applications that require corrosion resistance including water supply, pressure boosting, small irrigation systems and draining of pools/tanks. Close coupled design – saves space; simplifies maintenance and installation Stainless steel and Noryl liquid end components – high quality; corrosion resistance Versatile mounting – can be installed horizontally or vertically Back pullout construction – assembly and overhaul of the impeller and seal without distorting suction and discharge connections Top centerline discharge and foot support under casing – ensures self-venting and reduces misalignment from pipe loads High operating efficiency – lowers operating costs High quality mechanical shaft seals and o-rings – available for standard pumping requirements, or optional high temperature and chemical duty operation.
Description
Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical choice. The model CDU is suitable for many residential and commercial general water applications that require corrosion resistance including water supply, pressure boosting, small irrigation systems and draining of pools/tanks. Close coupled design – saves space; simplifies maintenance and installation Stainless steel and Noryl liquid end components – high quality; corrosion resistance Versatile mounting – can be installed horizontally or vertically Back pullout construction – assembly and overhaul of the impeller and seal without distorting suction and discharge connections Top centerline discharge and foot support under casing – ensures self-venting and reduces misalignment from pipe loads High operating efficiency – lowers operating costs High quality mechanical shaft seals and o-rings – available for standard pumping requirements, or optional high temperature and chemical duty operation.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Self-priming Jet Pump - Model JEU - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Stainless Steel Self-priming Jet Pump
Model JEU
Stainless Steel Self-priming Jet Pump Model JEU
Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical choice. The model CDU is suitable for many residential and commercial general water applications that require corrosion resistance including water supply, pressure boosting, small irrigation systems and draining of pools/tanks. Close coupled design – saves space; simplifies maintenance and installation Stainless steel and Noryl liquid end components – high quality; corrosion resistance Versatile mounting – can be installed horizontally or vertically Back pullout construction – assembly and overhaul of the impeller and seal without distorting suction and discharge connections Top centerline discharge and foot support under casing – ensures self-venting and reduces misalignment from pipe loads High operating efficiency – lowers operating costs High quality mechanical shaft seals and o-rings – available for standard pumping requirements, or optional high temperature and chemical duty operation.

Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical choice. The model CDU is suitable for many residential and commercial general water applications that require corrosion resistance including water supply, pressure boosting, small irrigation systems and draining of pools/tanks.

  • Close coupled design – saves space; simplifies maintenance and installation
  • Stainless steel and Noryl liquid end components – high quality; corrosion resistance
  • Versatile mounting – can be installed horizontally or vertically
  • Back pullout construction – assembly and overhaul of the impeller and seal without distorting suction and discharge connections
  • Top centerline discharge and foot support under casing – ensures self-venting and reduces misalignment from pipe loads
  • High operating efficiency – lowers operating costs
  • High quality mechanical shaft seals and o-rings – available for standard pumping requirements, or optional high temperature and chemical duty operation.
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model JEU
Product Name Stainless Steel Self-priming Jet Pump
Pump Type Booster Pump; Centrifugal Pump; Jet Pump; Water Supply Pump; Water Treatment Pump
Discharge Pressure 145.3 to 438.3 psi (102 to 308 m of Water)
Liquid Flow 1.500 to 18.500 GPM (5.68 to 70.08 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 113 F (45 C)
Unlock Full Specs
to access all available technical data

Similar Products

NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Screw Pumps - POF-PWOF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details