EBARA Pumps Americas Corporation Datasheets for Explosion Proof Pumps
Explosion proof pumps prevent internal or external explosions by enclosing parts that could ignite either the transfer media or the surrounding atmosphere.
Explosion Proof Pumps: Learn more
| Product Name | Notes |
|---|---|
| The Ebara K-series design features address the most common reasons for clogging caused by fibrous materials. Ebara DLKF series pumps are designed to tackle clogging challenges. The Ebara K-series submersible... | |
| The model DDLFU submersible pumps are constructed of cast iron with heavy-duty motors and high-efficiency impe llers that make it possible to pass slurries, sludge, sewage and large solids up to 3... | |
| The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The... | |
| The model DSC, DSCA3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The... | |
| The model DSC4, DSCA4 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The... | |
| The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and... | |
| The model DVFU submersible pumps are made of tough cast iron with heavy-duty motors suitable for industrial and municipal water and sewer water, drainage and sewage applications where the discharge... |