EBARA Pumps Americas Corporation Stainless Steelend Suction Centrifugal Model 3U, 3UB

Description
The model 3U, 3UB end suction centrifugal pump are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and rugged continuous duty. The 3UB-65 models extend the hydraulic performance range of the 3U series to 750 GPM with trimmable bronze impellers available. Constructed of bulge-formed stainless steel, model 3U, 3UB end suction centrifugal pumps are designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical advantageous choice. The model 3U, 3UB series are suitable for almost any commercial and industrial general water applications that require corrosion resistance including those with moderately aggressive liquids. Key Features Close coupled design – saves space; simplifies maintenance and installation Stainless steel liquid end components – high quality; corrosion resistance Versatile mounting – can be installed horizontally or vertically Back pullout construction – assembly and overhaul of the impeller and seal without distorting suction and discharge connections Top centerline discharge and foot support under casing – ensures self-venting and reduces misalignment from pipe loads High-efficiency – lowers operating costs High quality mechanical shaft seals and o-rings – available for standard pumping requirements, or optional high temperature and chemical duty operation Available as a complete pump or as a kit
Description
The model 3U, 3UB end suction centrifugal pump are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and rugged continuous duty. The 3UB-65 models extend the hydraulic performance range of the 3U series to 750 GPM with trimmable bronze impellers available. Constructed of bulge-formed stainless steel, model 3U, 3UB end suction centrifugal pumps are designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical advantageous choice. The model 3U, 3UB series are suitable for almost any commercial and industrial general water applications that require corrosion resistance including those with moderately aggressive liquids. Key Features Close coupled design – saves space; simplifies maintenance and installation Stainless steel liquid end components – high quality; corrosion resistance Versatile mounting – can be installed horizontally or vertically Back pullout construction – assembly and overhaul of the impeller and seal without distorting suction and discharge connections Top centerline discharge and foot support under casing – ensures self-venting and reduces misalignment from pipe loads High-efficiency – lowers operating costs High quality mechanical shaft seals and o-rings – available for standard pumping requirements, or optional high temperature and chemical duty operation Available as a complete pump or as a kit

Suppliers

Company
Product
Description
Supplier Links
Stainless Steelend Suction Centrifugal - Model 3U, 3UB - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Stainless Steelend Suction Centrifugal
Model 3U, 3UB
Stainless Steelend Suction Centrifugal Model 3U, 3UB
The model 3U, 3UB end suction centrifugal pump are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and rugged continuous duty. The 3UB-65 models extend the hydraulic performance range of the 3U series to 750 GPM with trimmable bronze impellers available. Constructed of bulge-formed stainless steel, model 3U, 3UB end suction centrifugal pumps are designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical advantageous choice. The model 3U, 3UB series are suitable for almost any commercial and industrial general water applications that require corrosion resistance including those with moderately aggressive liquids. Key Features Close coupled design – saves space; simplifies maintenance and installation Stainless steel liquid end components – high quality; corrosion resistance Versatile mounting – can be installed horizontally or vertically Back pullout construction – assembly and overhaul of the impeller and seal without distorting suction and discharge connections Top centerline discharge and foot support under casing – ensures self-venting and reduces misalignment from pipe loads High-efficiency – lowers operating costs High quality mechanical shaft seals and o-rings – available for standard pumping requirements, or optional high temperature and chemical duty operation Available as a complete pump or as a kit

The model 3U, 3UB end suction centrifugal pump are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and rugged continuous duty. The 3UB-65 models extend the hydraulic performance range of the 3U series to 750 GPM with trimmable bronze impellers available.

Constructed of bulge-formed stainless steel, model 3U, 3UB end suction centrifugal pumps are designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical advantageous choice. The model 3U, 3UB series are suitable for almost any commercial and industrial general water applications that require corrosion resistance including those with moderately aggressive liquids.

Key Features

  • Close coupled design – saves space; simplifies maintenance and installation
  • Stainless steel liquid end components – high quality; corrosion resistance
  • Versatile mounting – can be installed horizontally or vertically
  • Back pullout construction – assembly and overhaul of the impeller and seal without distorting suction and discharge connections
  • Top centerline discharge and foot support under casing – ensures self-venting and reduces misalignment from pipe loads
  • High-efficiency – lowers operating costs
  • High quality mechanical shaft seals and o-rings – available for standard pumping requirements, or optional high temperature and chemical duty operation
  • Available as a complete pump or as a kit
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model 3U, 3UB
Product Name Stainless Steelend Suction Centrifugal
Pump Type Centrifugal Pump; Water Supply Pump; Water Treatment Pump
Discharge Pressure 76.1 to 576.7 psi (53.52 to 405 m of Water)
Liquid Flow 13.000 to 650.000 GPM (49.24 to 2462.12 L/min)
Discharge Size 1.250 to 2.500 inch (31.75 to 63.5 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 300.0 to 25000.0 psi (211 to 17577 m of Water)
Power Source Air or Pneumatic
View Details