EBARA Pumps Americas Corporation Submersible Slurry Pump Model ENZX

Description
The model ENZX heavy-duty submersible slurry pump is designed to operate in the harshest conditions and handle corrosive and abrasive slurries. Several unique design features built in to the EBARA model ENZX increase efficient and effective pumping of slurries with the ability to handle concentration of solids up to 30 percent. Durable construction extends wear life in corrosive environments and decreases wear on the pump ultimately lowering operating and maintenance costs. Enclosed high-chrome iron impeller – Longer lasting, higher efficiency pumping Replaceable upper and lower high-chrome iron wear liners – Avoid costly casing replacement due to excessive wear Integral high-chrome iron elbow 304 Stainless Steel stand, inlet screen and hardware – high tensile strength and corrosion resistance 56.8 Rockwell Hardness for all high-chrome iron components Thermal overload sensor – Protects the motor by shutting down if internal temperature exceeds operating range Motor moisture float switch – Alerts the operator if moisture is detected inside the motor housing Double mechanical seals – Safely operate in oil chamber away from pumped slurry providing longer service life and lower maintenance costs Designed to handle concentration of solids up to 30% Applications Industrial Municipal Mining Wastewater Mineral processing Dewatering Power utilities Clean-up sumps
Description
The model ENZX heavy-duty submersible slurry pump is designed to operate in the harshest conditions and handle corrosive and abrasive slurries. Several unique design features built in to the EBARA model ENZX increase efficient and effective pumping of slurries with the ability to handle concentration of solids up to 30 percent. Durable construction extends wear life in corrosive environments and decreases wear on the pump ultimately lowering operating and maintenance costs. Enclosed high-chrome iron impeller – Longer lasting, higher efficiency pumping Replaceable upper and lower high-chrome iron wear liners – Avoid costly casing replacement due to excessive wear Integral high-chrome iron elbow 304 Stainless Steel stand, inlet screen and hardware – high tensile strength and corrosion resistance 56.8 Rockwell Hardness for all high-chrome iron components Thermal overload sensor – Protects the motor by shutting down if internal temperature exceeds operating range Motor moisture float switch – Alerts the operator if moisture is detected inside the motor housing Double mechanical seals – Safely operate in oil chamber away from pumped slurry providing longer service life and lower maintenance costs Designed to handle concentration of solids up to 30% Applications Industrial Municipal Mining Wastewater Mineral processing Dewatering Power utilities Clean-up sumps

Suppliers

Company
Product
Description
Supplier Links
Submersible Slurry Pump - Model ENZX - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Submersible Slurry Pump
Model ENZX
Submersible Slurry Pump Model ENZX
The model ENZX heavy-duty submersible slurry pump is designed to operate in the harshest conditions and handle corrosive and abrasive slurries. Several unique design features built in to the EBARA model ENZX increase efficient and effective pumping of slurries with the ability to handle concentration of solids up to 30 percent. Durable construction extends wear life in corrosive environments and decreases wear on the pump ultimately lowering operating and maintenance costs. Enclosed high-chrome iron impeller – Longer lasting, higher efficiency pumping Replaceable upper and lower high-chrome iron wear liners – Avoid costly casing replacement due to excessive wear Integral high-chrome iron elbow 304 Stainless Steel stand, inlet screen and hardware – high tensile strength and corrosion resistance 56.8 Rockwell Hardness for all high-chrome iron components Thermal overload sensor – Protects the motor by shutting down if internal temperature exceeds operating range Motor moisture float switch – Alerts the operator if moisture is detected inside the motor housing Double mechanical seals – Safely operate in oil chamber away from pumped slurry providing longer service life and lower maintenance costs Designed to handle concentration of solids up to 30% Applications Industrial Municipal Mining Wastewater Mineral processing Dewatering Power utilities Clean-up sumps

The model ENZX heavy-duty submersible slurry pump is designed to operate in the harshest conditions and handle corrosive and abrasive slurries. Several unique design features built in to the EBARA model ENZX increase efficient and effective pumping of slurries with the ability to handle concentration of solids up to 30 percent. Durable construction extends wear life in corrosive environments and decreases wear on the pump ultimately lowering operating and maintenance costs.

  • Enclosed high-chrome iron impeller – Longer lasting, higher efficiency pumping
  • Replaceable upper and lower high-chrome iron wear liners – Avoid costly casing replacement due to excessive wear
  • Integral high-chrome iron elbow
  • 304 Stainless Steel stand, inlet screen and hardware – high tensile strength and corrosion resistance
  • 56.8 Rockwell Hardness for all high-chrome iron components
  • Thermal overload sensor – Protects the motor by shutting down if internal temperature exceeds operating range
  • Motor moisture float switch – Alerts the operator if moisture is detected inside the motor housing
  • Double mechanical seals – Safely operate in oil chamber away from pumped slurry providing longer service life and lower maintenance costs
  • Designed to handle concentration of solids up to 30%

Applications

  • Industrial
  • Municipal
  • Mining
  • Wastewater
  • Mineral processing
  • Dewatering
  • Power utilities
  • Clean-up sumps
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model ENZX
Product Name Submersible Slurry Pump
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Pressure ? to 322.9 psi (? to 227 m of Water)
Liquid Flow ? to 1200.000 GPM (? to 4545.45 L/min)
Discharge Size 2.000 to 6.000 inch (50.8 to 152 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details