EBARA Pumps Americas Corporation Submersiblecast Iron Submersible Sewage Pump Model DLU

Description
The model DLU submersible pumps are constructed of rugged cast iron suitable for sewage and wastewater applications. Designed with semi-open impellers that have a large wear area and open passageways, the model DLU offers the best handling for stringy and/or abrasive materials. Air-filled Class F insulated heavy duty motor – operates cooler with higher efficiencies Built-in motor protection autocut – protects against overheat, out of phase, single phasing and no load 60,000 hour bearings – long dependable operation, lower maintenance costs Large solids handling capabilities – prevents clogging Semi-open impellers – best design for handling stringy and abrasive materials providing durability and longer life Double mechanical seals – operate in an oil bath providing longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and corrosion resistance Applications Sewage Water Wastewater Drainage (household, industrial) Irrigation
Description
The model DLU submersible pumps are constructed of rugged cast iron suitable for sewage and wastewater applications. Designed with semi-open impellers that have a large wear area and open passageways, the model DLU offers the best handling for stringy and/or abrasive materials. Air-filled Class F insulated heavy duty motor – operates cooler with higher efficiencies Built-in motor protection autocut – protects against overheat, out of phase, single phasing and no load 60,000 hour bearings – long dependable operation, lower maintenance costs Large solids handling capabilities – prevents clogging Semi-open impellers – best design for handling stringy and abrasive materials providing durability and longer life Double mechanical seals – operate in an oil bath providing longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and corrosion resistance Applications Sewage Water Wastewater Drainage (household, industrial) Irrigation

Suppliers

Company
Product
Description
Supplier Links
Submersiblecast Iron Submersible Sewage Pump - Model DLU - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Submersiblecast Iron Submersible Sewage Pump
Model DLU
Submersiblecast Iron Submersible Sewage Pump Model DLU
The model DLU submersible pumps are constructed of rugged cast iron suitable for sewage and wastewater applications. Designed with semi-open impellers that have a large wear area and open passageways, the model DLU offers the best handling for stringy and/or abrasive materials. Air-filled Class F insulated heavy duty motor – operates cooler with higher efficiencies Built-in motor protection autocut – protects against overheat, out of phase, single phasing and no load 60,000 hour bearings – long dependable operation, lower maintenance costs Large solids handling capabilities – prevents clogging Semi-open impellers – best design for handling stringy and abrasive materials providing durability and longer life Double mechanical seals – operate in an oil bath providing longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and corrosion resistance Applications Sewage Water Wastewater Drainage (household, industrial) Irrigation

The model DLU submersible pumps are constructed of rugged cast iron suitable for sewage and wastewater applications. Designed with semi-open impellers that have a large wear area and open passageways, the model DLU offers the best handling for stringy and/or abrasive materials.

  • Air-filled Class F insulated heavy duty motor – operates cooler with higher efficiencies
  • Built-in motor protection autocut – protects against overheat, out of phase, single phasing and no load
  • 60,000 hour bearings – long dependable operation, lower maintenance costs
  • Large solids handling capabilities – prevents clogging
  • Semi-open impellers – best design for handling stringy and abrasive materials providing durability and longer life
  • Double mechanical seals – operate in an oil bath providing longer service life and lower maintenance costs
  • Stainless steel shaft – high tensile strength and corrosion resistance

Applications

  • Sewage
  • Water
  • Wastewater
  • Drainage (household, industrial)
  • Irrigation
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model DLU
Product Name Submersiblecast Iron Submersible Sewage Pump
Pump Type Centrifugal Pump
Discharge Pressure 20.8 to 152.2 psi (14.6 to 107 m of Water)
Liquid Flow 13.000 to 430.000 GPM (49.24 to 1628.79 L/min)
Discharge Size 2.000 to 4.000 inch (50.8 to 102 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Screw Pumps - PDP Series Double Pump Station for Fuel Oil - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details