EBARA Pumps Americas Corporation Submersible Dewatering Pump Model DWP, DWPM

Description
Portable, slim-line top discharge submersible dewatering pumps are capable of handling contaminated fluids in the most severe and corrosive applications at construction sites, mines, power stations, steel plants, on ships and in aquaculture. The model DWP/DWPM pumps are available in either standard cast iron or 316 stainless steel. The high head models feature heavy-duty motors with oversized shaft and bearings. Heavy-duty motor Oversized shaft and bearings Available in most voltage / frequency combinations 2-pole induction type continuous rated with squirrel cage rotor, Class H insulation Maximum 15 starts per hour Tandem UPPER & LOWER mechanical seals are tungsten carbide/tungsten carbide and operate enclosed in a pressure compensated oil chamber Unique SAND GUARD seal housing prevents sand and debris from collecting on outer seal face during pump operation Two single row, deep groove ball bearings enclosed with high temperature grease-containing special anti-corrosion additive Standard impeller is nitride hardened 410 stainless steel to 56HRC; optional 316SS impeller available Stainless steel shaft, strainer, hardware and outlet for maximum corrosion resistance Water and oil proof, rubber-insulated, neoprene-sheathed copper conductor flexible 50 ft. power cable Field adjustable rubber lined diffuser and wear plates provide for optimum pump efficiency Applications Construction Mining Power stations Steel mills Aquaculture
Description
Portable, slim-line top discharge submersible dewatering pumps are capable of handling contaminated fluids in the most severe and corrosive applications at construction sites, mines, power stations, steel plants, on ships and in aquaculture. The model DWP/DWPM pumps are available in either standard cast iron or 316 stainless steel. The high head models feature heavy-duty motors with oversized shaft and bearings. Heavy-duty motor Oversized shaft and bearings Available in most voltage / frequency combinations 2-pole induction type continuous rated with squirrel cage rotor, Class H insulation Maximum 15 starts per hour Tandem UPPER & LOWER mechanical seals are tungsten carbide/tungsten carbide and operate enclosed in a pressure compensated oil chamber Unique SAND GUARD seal housing prevents sand and debris from collecting on outer seal face during pump operation Two single row, deep groove ball bearings enclosed with high temperature grease-containing special anti-corrosion additive Standard impeller is nitride hardened 410 stainless steel to 56HRC; optional 316SS impeller available Stainless steel shaft, strainer, hardware and outlet for maximum corrosion resistance Water and oil proof, rubber-insulated, neoprene-sheathed copper conductor flexible 50 ft. power cable Field adjustable rubber lined diffuser and wear plates provide for optimum pump efficiency Applications Construction Mining Power stations Steel mills Aquaculture

Suppliers

Company
Product
Description
Supplier Links
Submersible Dewatering Pump - Model DWP, DWPM - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Submersible Dewatering Pump
Model DWP, DWPM
Submersible Dewatering Pump Model DWP, DWPM
Portable, slim-line top discharge submersible dewatering pumps are capable of handling contaminated fluids in the most severe and corrosive applications at construction sites, mines, power stations, steel plants, on ships and in aquaculture. The model DWP/DWPM pumps are available in either standard cast iron or 316 stainless steel. The high head models feature heavy-duty motors with oversized shaft and bearings. Heavy-duty motor Oversized shaft and bearings Available in most voltage / frequency combinations 2-pole induction type continuous rated with squirrel cage rotor, Class H insulation Maximum 15 starts per hour Tandem UPPER & LOWER mechanical seals are tungsten carbide/tungsten carbide and operate enclosed in a pressure compensated oil chamber Unique SAND GUARD seal housing prevents sand and debris from collecting on outer seal face during pump operation Two single row, deep groove ball bearings enclosed with high temperature grease-containing special anti-corrosion additive Standard impeller is nitride hardened 410 stainless steel to 56HRC; optional 316SS impeller available Stainless steel shaft, strainer, hardware and outlet for maximum corrosion resistance Water and oil proof, rubber-insulated, neoprene-sheathed copper conductor flexible 50 ft. power cable Field adjustable rubber lined diffuser and wear plates provide for optimum pump efficiency Applications Construction Mining Power stations Steel mills Aquaculture

Portable, slim-line top discharge submersible dewatering pumps are capable of handling contaminated fluids in the most severe and corrosive applications at construction sites, mines, power stations, steel plants, on ships and in aquaculture. The model DWP/DWPM pumps are available in either standard cast iron or 316 stainless steel. The high head models feature heavy-duty motors with oversized shaft and bearings.

  • Heavy-duty motor
    • Oversized shaft and bearings
    • Available in most voltage / frequency combinations
    • 2-pole induction type continuous rated with squirrel cage rotor, Class H insulation
    • Maximum 15 starts per hour
  • Tandem UPPER & LOWER mechanical seals are tungsten carbide/tungsten carbide and operate enclosed in a pressure compensated oil chamber
  • Unique SAND GUARD seal housing prevents sand and debris from collecting on outer seal face during pump operation
  • Two single row, deep groove ball bearings enclosed with high temperature grease-containing special anti-corrosion additive
  • Standard impeller is nitride hardened 410 stainless steel to 56HRC; optional 316SS impeller available
  • Stainless steel shaft, strainer, hardware and outlet for maximum corrosion resistance
  • Water and oil proof, rubber-insulated, neoprene-sheathed copper conductor flexible 50 ft. power cable
  • Field adjustable rubber lined diffuser and wear plates provide for optimum pump efficiency

Applications

  • Construction
  • Mining
  • Power stations
  • Steel mills
  • Aquaculture
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model DWP, DWPM
Product Name Submersible Dewatering Pump
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump
Liquid Flow 30.000 to 2000.000 GPM (113.64 to 7575.76 L/min)
Discharge Size 2.000 to 8.000 inch (50.8 to 203 mm)
Media Temperature 104 F (40 C)
HP 1.30 to 58.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Fixed Displacement Hydraulic Vane Pumps - BV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details