EBARA Pumps Americas Corporation Large Submersible Cast Iron Wastewater, Sewage Pump DSC4, DSCA4

Description
The model DSC4, DSCA4 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass large spherical solids and can be installed in wet or drypit configurations. 32 enclosed impeller models with extended hydraulics, higher horsepowers, higher flows, larger discharge and suction sizes, and ICS options now available! Watertight cable entry system with redundant protection ensures safe operation and protects against water leakage into terminal casing; reduces maintenance costs Terminal board provides easy cable connection Heavy-duty, high-efficiency, compact designed motor with thermal detector for each phase of winding; inverter duty rated and FM approved Self-cooling system with cooling jacket eliminates the need for external pumping devices or special heat transfer fluids; offers simplicity and high reliability by effectively dissipating heat Float type leakage detector provides early warning of mechanical seal failure; avoids costly motor repairs Cartridge type, duplex mechanical seals assembled in tandem arrangement provides high reliability and easy maintenance Available with semi-open or enclosed impellers Optional thrust bearing RTD Applications Water Wastewater Sewage Flood control
Description
The model DSC4, DSCA4 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass large spherical solids and can be installed in wet or drypit configurations. 32 enclosed impeller models with extended hydraulics, higher horsepowers, higher flows, larger discharge and suction sizes, and ICS options now available! Watertight cable entry system with redundant protection ensures safe operation and protects against water leakage into terminal casing; reduces maintenance costs Terminal board provides easy cable connection Heavy-duty, high-efficiency, compact designed motor with thermal detector for each phase of winding; inverter duty rated and FM approved Self-cooling system with cooling jacket eliminates the need for external pumping devices or special heat transfer fluids; offers simplicity and high reliability by effectively dissipating heat Float type leakage detector provides early warning of mechanical seal failure; avoids costly motor repairs Cartridge type, duplex mechanical seals assembled in tandem arrangement provides high reliability and easy maintenance Available with semi-open or enclosed impellers Optional thrust bearing RTD Applications Water Wastewater Sewage Flood control

Suppliers

Company
Product
Description
Supplier Links
Large Submersible Cast Iron Wastewater, Sewage Pump - DSC4, DSCA4 - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Large Submersible Cast Iron Wastewater, Sewage Pump
DSC4, DSCA4
Large Submersible Cast Iron Wastewater, Sewage Pump DSC4, DSCA4
The model DSC4, DSCA4 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass large spherical solids and can be installed in wet or drypit configurations. 32 enclosed impeller models with extended hydraulics, higher horsepowers, higher flows, larger discharge and suction sizes, and ICS options now available! Watertight cable entry system with redundant protection ensures safe operation and protects against water leakage into terminal casing; reduces maintenance costs Terminal board provides easy cable connection Heavy-duty, high-efficiency, compact designed motor with thermal detector for each phase of winding; inverter duty rated and FM approved Self-cooling system with cooling jacket eliminates the need for external pumping devices or special heat transfer fluids; offers simplicity and high reliability by effectively dissipating heat Float type leakage detector provides early warning of mechanical seal failure; avoids costly motor repairs Cartridge type, duplex mechanical seals assembled in tandem arrangement provides high reliability and easy maintenance Available with semi-open or enclosed impellers Optional thrust bearing RTD Applications Water Wastewater Sewage Flood control

The model DSC4, DSCA4 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass large spherical solids and can be installed in wet or drypit configurations.

32 enclosed impeller models with extended hydraulics, higher horsepowers, higher flows, larger discharge and suction sizes, and ICS options now available!

  • Watertight cable entry system with redundant protection ensures safe operation and protects against water leakage into terminal casing; reduces maintenance costs
  • Terminal board provides easy cable connection
  • Heavy-duty, high-efficiency, compact designed motor with thermal detector for each phase of winding; inverter duty rated and FM approved
  • Self-cooling system with cooling jacket eliminates the need for external pumping devices or special heat transfer fluids; offers simplicity and high reliability by effectively dissipating heat
  • Float type leakage detector provides early warning of mechanical seal failure; avoids costly motor repairs
  • Cartridge type, duplex mechanical seals assembled in tandem arrangement provides high reliability and easy maintenance
  • Available with semi-open or enclosed impellers
  • Optional thrust bearing RTD

Applications

  • Water
  • Wastewater
  • Sewage
  • Flood control
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number DSC4, DSCA4
Product Name Large Submersible Cast Iron Wastewater, Sewage Pump
Pump Type Centrifugal Pump; Submersible Pump; Water Supply Pump
Discharge Pressure 27.7 to 692.0 psi (19.46 to 487 m of Water)
Liquid Flow 530.000 to 12500.000 GPM (2007.58 to 47348.48 L/min)
Discharge Size 6.000 to 20.000 inch (152 to 508 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Power Pack Pump/Motor Combinations - HE (Box) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details