EBARA Pumps Americas Corporation Submersible Cast Iron Grinder Pump Model EBG, EBHG

Description
The model EBG, EBHG submersible grinder pump series handle residential or light commercial sanitary waste in pressurized sewer systems. The heavy-duty, high chrome iron grinder system has powerful blades that reduce solid sizes to a fine slurry for smooth, non-clogging flow. The pump is small and lightweight affording ease in transport and ideal for use in temporary installations. Casing – durable cast iron ASTM A-48, Class 30 Heavy-duty hardened stainless steel grinder system – powerful blades create a fine slurry for non-clogging flow and provide trouble free, dependable operation Open vortex type recessed impeller – vortex action prevents clogging and handles stringy material better providing durability, high reliability with lower maintenance costs Oil filled, Class F insulated heavy-duty motor – operates cooler with higher efficiencies Built-in motor protection – protects against overheat, out of phase, single phasing and no load 50,000 hour bearings – provides long dependable operation and lowers maintenance costs Double mechanical seals – provide longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and corrosion resistance Small and lightweight – easy portability High head option available Economical alternative for challenging residential/commerci al installations Applications Residential/Commerci al sanitary waste Small scale pressurized sewage transfer systems Drainage transfer
Description
The model EBG, EBHG submersible grinder pump series handle residential or light commercial sanitary waste in pressurized sewer systems. The heavy-duty, high chrome iron grinder system has powerful blades that reduce solid sizes to a fine slurry for smooth, non-clogging flow. The pump is small and lightweight affording ease in transport and ideal for use in temporary installations. Casing – durable cast iron ASTM A-48, Class 30 Heavy-duty hardened stainless steel grinder system – powerful blades create a fine slurry for non-clogging flow and provide trouble free, dependable operation Open vortex type recessed impeller – vortex action prevents clogging and handles stringy material better providing durability, high reliability with lower maintenance costs Oil filled, Class F insulated heavy-duty motor – operates cooler with higher efficiencies Built-in motor protection – protects against overheat, out of phase, single phasing and no load 50,000 hour bearings – provides long dependable operation and lowers maintenance costs Double mechanical seals – provide longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and corrosion resistance Small and lightweight – easy portability High head option available Economical alternative for challenging residential/commerci al installations Applications Residential/Commerci al sanitary waste Small scale pressurized sewage transfer systems Drainage transfer

Suppliers

Company
Product
Description
Supplier Links
Submersible Cast Iron Grinder Pump - Model EBG, EBHG - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Submersible Cast Iron Grinder Pump
Model EBG, EBHG
Submersible Cast Iron Grinder Pump Model EBG, EBHG
The model EBG, EBHG submersible grinder pump series handle residential or light commercial sanitary waste in pressurized sewer systems. The heavy-duty, high chrome iron grinder system has powerful blades that reduce solid sizes to a fine slurry for smooth, non-clogging flow. The pump is small and lightweight affording ease in transport and ideal for use in temporary installations. Casing – durable cast iron ASTM A-48, Class 30 Heavy-duty hardened stainless steel grinder system – powerful blades create a fine slurry for non-clogging flow and provide trouble free, dependable operation Open vortex type recessed impeller – vortex action prevents clogging and handles stringy material better providing durability, high reliability with lower maintenance costs Oil filled, Class F insulated heavy-duty motor – operates cooler with higher efficiencies Built-in motor protection – protects against overheat, out of phase, single phasing and no load 50,000 hour bearings – provides long dependable operation and lowers maintenance costs Double mechanical seals – provide longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and corrosion resistance Small and lightweight – easy portability High head option available Economical alternative for challenging residential/commerci al installations Applications Residential/Commerci al sanitary waste Small scale pressurized sewage transfer systems Drainage transfer

The model EBG, EBHG submersible grinder pump series handle residential or light commercial sanitary waste in pressurized sewer systems. The heavy-duty, high chrome iron grinder system has powerful blades that reduce solid sizes to a fine slurry for smooth, non-clogging flow. The pump is small and lightweight affording ease in transport and ideal for use in temporary installations.

  • Casing – durable cast iron ASTM A-48, Class 30
  • Heavy-duty hardened stainless steel grinder system – powerful blades create a fine slurry for non-clogging flow and provide trouble free, dependable operation
  • Open vortex type recessed impeller – vortex action prevents clogging and handles stringy material better providing durability, high reliability with lower maintenance costs
  • Oil filled, Class F insulated heavy-duty motor – operates cooler with higher efficiencies
  • Built-in motor protection – protects against overheat, out of phase, single phasing and no load
  • 50,000 hour bearings – provides long dependable operation and lowers maintenance costs
  • Double mechanical seals – provide longer service life and lower maintenance costs
  • Stainless steel shaft – high tensile strength and corrosion resistance
  • Small and lightweight – easy portability
  • High head option available
  • Economical alternative for challenging residential/commercial installations

Applications

  • Residential/Commercial sanitary waste
  • Small scale pressurized sewage transfer systems
  • Drainage transfer
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model EBG, EBHG
Product Name Submersible Cast Iron Grinder Pump
Pump Type Centrifugal Pump; Grinder Pump; Submersible Pump
Discharge Pressure 18.5 to 392.1 psi (12.97 to 276 m of Water)
Liquid Flow 20.000 to 180.000 GPM (75.76 to 681.82 L/min)
Discharge Size 1.250 to 3.000 inch (31.75 to 76.2 mm)
Media Temperature 120 F (49 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Hydraulic Pump - 203602737 - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details