EBARA Pumps Americas Corporation Stainless Steel Two-stage End Suction Centrifugal Pump Model 2CDXU, 2CDU

Description
The model 2CDXU, 2CDU two-stage, end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical advantageous choice. Models 2CDXU, 2CDU are suitable for commercial and industrial pressure boosting and general water applications including water supply, water treatment, irrigation and in air conditioning systems. Close coupled design– saves space; simplifies maintenance and installation Stainless steel liquid end components– high quality; corrosion resistance Versatile mounting– can be installed vertically or horizontally Back pullout construction– assembly and overhaul of the impeller and seal without distorting suction and discharge connections Top centerline discharge and foot support under casing– ensures self-venting and reduces misalignment from pipe loads High operating efficiency– lowers operating costs High quality mechanical shaft seals and o-rings– available for standard pumping requirements, or optional high temperature and chemical duty operation. Available with IP55 TEFC motors (2CDXU) or Standard NEMA motor (2CDU)
Description
The model 2CDXU, 2CDU two-stage, end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical advantageous choice. Models 2CDXU, 2CDU are suitable for commercial and industrial pressure boosting and general water applications including water supply, water treatment, irrigation and in air conditioning systems. Close coupled design– saves space; simplifies maintenance and installation Stainless steel liquid end components– high quality; corrosion resistance Versatile mounting– can be installed vertically or horizontally Back pullout construction– assembly and overhaul of the impeller and seal without distorting suction and discharge connections Top centerline discharge and foot support under casing– ensures self-venting and reduces misalignment from pipe loads High operating efficiency– lowers operating costs High quality mechanical shaft seals and o-rings– available for standard pumping requirements, or optional high temperature and chemical duty operation. Available with IP55 TEFC motors (2CDXU) or Standard NEMA motor (2CDU)

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Two-stage End Suction Centrifugal Pump - Model 2CDXU, 2CDU - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Stainless Steel Two-stage End Suction Centrifugal Pump
Model 2CDXU, 2CDU
Stainless Steel Two-stage End Suction Centrifugal Pump Model 2CDXU, 2CDU
The model 2CDXU, 2CDU two-stage, end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical advantageous choice. Models 2CDXU, 2CDU are suitable for commercial and industrial pressure boosting and general water applications including water supply, water treatment, irrigation and in air conditioning systems. Close coupled design– saves space; simplifies maintenance and installation Stainless steel liquid end components– high quality; corrosion resistance Versatile mounting– can be installed vertically or horizontally Back pullout construction– assembly and overhaul of the impeller and seal without distorting suction and discharge connections Top centerline discharge and foot support under casing– ensures self-venting and reduces misalignment from pipe loads High operating efficiency– lowers operating costs High quality mechanical shaft seals and o-rings– available for standard pumping requirements, or optional high temperature and chemical duty operation. Available with IP55 TEFC motors (2CDXU) or Standard NEMA motor (2CDU)

The model 2CDXU, 2CDU two-stage, end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical advantageous choice. Models 2CDXU, 2CDU are suitable for commercial and industrial pressure boosting and general water applications including water supply, water treatment, irrigation and in air conditioning systems.

  • Close coupled design– saves space; simplifies maintenance and installation
  • Stainless steel liquid end components– high quality; corrosion resistance
  • Versatile mounting– can be installed vertically or horizontally
  • Back pullout construction– assembly and overhaul of the impeller and seal without distorting suction and discharge connections
  • Top centerline discharge and foot support under casing– ensures self-venting and reduces misalignment from pipe loads
  • High operating efficiency– lowers operating costs
  • High quality mechanical shaft seals and o-rings– available for standard pumping requirements, or optional high temperature and chemical duty operation.
  • Available with IP55 TEFC motors (2CDXU) or Standard NEMA motor (2CDU)
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model 2CDXU, 2CDU
Product Name Stainless Steel Two-stage End Suction Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Water Supply Pump; Water Treatment Pump
Discharge Pressure 226.1 to 565.1 psi (159 to 397 m of Water)
Liquid Flow 5.500 to 66.000 GPM (20.83 to 250.00 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 212 F (100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High/Low Pump - HL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source NoSourceIncluded
View Details