EBARA Pumps Americas Corporation Submersible Cast Iron Sump Pump Model DSU, DSHU

Description
The model DSU, DSHU submersible pumps are constructed of rugged cast iron suitable for sump and drainage applications. The model DSHU can handle hot water applications up to 176°F. Air-filled, heavy-duty motor rated for 20 starts/hour – operates cooler with higher efficiencies Built-in autocut motor protection – protects against overheat, out of phase, single phasing, and no load 60,000 hour bearings – long dependable operation, lower maintenance costs Semi-open impellers – best design for handling stringy and abrasive materials providing durability and longer life Double mechanical seals – operate in an oil bath providing longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and corrosion resistance Small and lightweight – easy to transport for temporary installations Accessories – Cast iron discharge elbow available for 3 to 5 HP models; optional QDC system available Applications Water Dewatering Drainage Effluent Hot Water
Description
The model DSU, DSHU submersible pumps are constructed of rugged cast iron suitable for sump and drainage applications. The model DSHU can handle hot water applications up to 176°F. Air-filled, heavy-duty motor rated for 20 starts/hour – operates cooler with higher efficiencies Built-in autocut motor protection – protects against overheat, out of phase, single phasing, and no load 60,000 hour bearings – long dependable operation, lower maintenance costs Semi-open impellers – best design for handling stringy and abrasive materials providing durability and longer life Double mechanical seals – operate in an oil bath providing longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and corrosion resistance Small and lightweight – easy to transport for temporary installations Accessories – Cast iron discharge elbow available for 3 to 5 HP models; optional QDC system available Applications Water Dewatering Drainage Effluent Hot Water

Suppliers

Company
Product
Description
Supplier Links
Submersible Cast Iron Sump Pump - Model DSU, DSHU - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Submersible Cast Iron Sump Pump
Model DSU, DSHU
Submersible Cast Iron Sump Pump Model DSU, DSHU
The model DSU, DSHU submersible pumps are constructed of rugged cast iron suitable for sump and drainage applications. The model DSHU can handle hot water applications up to 176°F. Air-filled, heavy-duty motor rated for 20 starts/hour – operates cooler with higher efficiencies Built-in autocut motor protection – protects against overheat, out of phase, single phasing, and no load 60,000 hour bearings – long dependable operation, lower maintenance costs Semi-open impellers – best design for handling stringy and abrasive materials providing durability and longer life Double mechanical seals – operate in an oil bath providing longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and corrosion resistance Small and lightweight – easy to transport for temporary installations Accessories – Cast iron discharge elbow available for 3 to 5 HP models; optional QDC system available Applications Water Dewatering Drainage Effluent Hot Water

The model DSU, DSHU submersible pumps are constructed of rugged cast iron suitable for sump and drainage applications. The model DSHU can handle hot water applications up to 176°F.

  • Air-filled, heavy-duty motor rated for 20 starts/hour – operates cooler with higher efficiencies
  • Built-in autocut motor protection – protects against overheat, out of phase, single phasing, and no load
  • 60,000 hour bearings – long dependable operation, lower maintenance costs
  • Semi-open impellers – best design for handling stringy and abrasive materials providing durability and longer life
  • Double mechanical seals – operate in an oil bath providing longer service life and lower maintenance costs
  • Stainless steel shaft – high tensile strength and corrosion resistance
  • Small and lightweight – easy to transport for temporary installations
  • Accessories – Cast iron discharge elbow available for 3 to 5 HP models; optional QDC system available

Applications

  • Water
  • Dewatering
  • Drainage
  • Effluent
  • Hot Water
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model DSU, DSHU
Product Name Submersible Cast Iron Sump Pump
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump; Sump Pump
Discharge Pressure 18.5 to 290.6 psi (12.97 to 204 m of Water)
Liquid Flow 8.000 to 390.000 GPM (30.30 to 1477.27 L/min)
Discharge Size 2.000 to 4.000 inch (50.8 to 102 mm)
Media Temperature 176 to 200 F (80 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details