EBARA Pumps Americas Corporation Submersible Cast Iron Grinder Pump Model DGUII, DGFU

Description
The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The heavy-duty high chrome iron grinder system has powerful blades that reduce solid sizes for smooth, non-clogging flow. A reversible grinder ring provides longer service life and less maintenance. The pump is small and light weight affording ease in transport and use in temporary installations. FM explosion proof motors are available. Heavy-duty high chrome iron grinder system – powerful blades reduce solid size for non-clogging flow Semi-open vortex type recessed impeller – vortex action prevents clogging and handles stringy material better providing durability, high reliability with lower maintenance costs Air-filled Class F insulated heavy duty motor – operates cooler with higher efficiencies Built-in motor protection – protects against overheat, out of phase, single phasing and no load 60,000 hour bearings – long dependable operation, lower maintenance costs Double mechanical seals – hard faced upper and lower seals operate in an oil bath providing longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and corrosion resistance Small and light weight portability – easy to transport for temporary installations Applications Residential/Commerci al sanitary waste Small-scale pressurized sewage transfer systems Drainage transfer Available in packaged basin systems
Description
The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The heavy-duty high chrome iron grinder system has powerful blades that reduce solid sizes for smooth, non-clogging flow. A reversible grinder ring provides longer service life and less maintenance. The pump is small and light weight affording ease in transport and use in temporary installations. FM explosion proof motors are available. Heavy-duty high chrome iron grinder system – powerful blades reduce solid size for non-clogging flow Semi-open vortex type recessed impeller – vortex action prevents clogging and handles stringy material better providing durability, high reliability with lower maintenance costs Air-filled Class F insulated heavy duty motor – operates cooler with higher efficiencies Built-in motor protection – protects against overheat, out of phase, single phasing and no load 60,000 hour bearings – long dependable operation, lower maintenance costs Double mechanical seals – hard faced upper and lower seals operate in an oil bath providing longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and corrosion resistance Small and light weight portability – easy to transport for temporary installations Applications Residential/Commerci al sanitary waste Small-scale pressurized sewage transfer systems Drainage transfer Available in packaged basin systems

Suppliers

Company
Product
Description
Supplier Links
Submersible Cast Iron Grinder Pump - Model DGUII, DGFU - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Submersible Cast Iron Grinder Pump
Model DGUII, DGFU
Submersible Cast Iron Grinder Pump Model DGUII, DGFU
The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The heavy-duty high chrome iron grinder system has powerful blades that reduce solid sizes for smooth, non-clogging flow. A reversible grinder ring provides longer service life and less maintenance. The pump is small and light weight affording ease in transport and use in temporary installations. FM explosion proof motors are available. Heavy-duty high chrome iron grinder system – powerful blades reduce solid size for non-clogging flow Semi-open vortex type recessed impeller – vortex action prevents clogging and handles stringy material better providing durability, high reliability with lower maintenance costs Air-filled Class F insulated heavy duty motor – operates cooler with higher efficiencies Built-in motor protection – protects against overheat, out of phase, single phasing and no load 60,000 hour bearings – long dependable operation, lower maintenance costs Double mechanical seals – hard faced upper and lower seals operate in an oil bath providing longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and corrosion resistance Small and light weight portability – easy to transport for temporary installations Applications Residential/Commerci al sanitary waste Small-scale pressurized sewage transfer systems Drainage transfer Available in packaged basin systems

The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The heavy-duty high chrome iron grinder system has powerful blades that reduce solid sizes for smooth, non-clogging flow. A reversible grinder ring provides longer service life and less maintenance. The pump is small and light weight affording ease in transport and use in temporary installations. FM explosion proof motors are available.

  • Heavy-duty high chrome iron grinder system – powerful blades reduce solid size for non-clogging flow
  • Semi-open vortex type recessed impeller – vortex action prevents clogging and handles stringy material better providing durability, high reliability with lower maintenance costs
  • Air-filled Class F insulated heavy duty motor – operates cooler with higher efficiencies
  • Built-in motor protection – protects against overheat, out of phase, single phasing and no load
  • 60,000 hour bearings – long dependable operation, lower maintenance costs
  • Double mechanical seals – hard faced upper and lower seals operate in an oil bath providing longer service life and lower maintenance costs
  • Stainless steel shaft – high tensile strength and corrosion resistance
  • Small and light weight portability – easy to transport for temporary installations

Applications

  • Residential/Commercial sanitary waste
  • Small-scale pressurized sewage transfer systems
  • Drainage transfer
  • Available in packaged basin systems
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model DGUII, DGFU
Product Name Submersible Cast Iron Grinder Pump
Pump Type Centrifugal Pump; Grinder Pump; Submersible Pump
Discharge Pressure 62.3 to 341.4 psi (43.79 to 240 m of Water)
Liquid Flow 5.000 to 80.000 GPM (18.94 to 303.03 L/min)
Discharge Size 1.250 to 2.000 inch (31.75 to 50.8 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details
Fixed Displacement Hydraulic Vane Pumps - B1 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details