EBARA Pumps Americas Corporation Submersible Cast Iron Wastewater, Sewage Pump Model DLFU

Description
The model DLFU submersible non-clog pumps are constructed of rugged cast iron with heavy-duty motors suitable for industrial and municipal water supply and wastewater applications, including lift stations, sewage treatment and flood control. Model DLFU submersible pumps are easy to install and maintain. The high-efficiency impe ller is able to pass large and fibrous solids up to 3 1/4?.
Description
The model DLFU submersible non-clog pumps are constructed of rugged cast iron with heavy-duty motors suitable for industrial and municipal water supply and wastewater applications, including lift stations, sewage treatment and flood control. Model DLFU submersible pumps are easy to install and maintain. The high-efficiency impe ller is able to pass large and fibrous solids up to 3 1/4?.

Suppliers

Company
Product
Description
Supplier Links
Submersible Cast Iron Wastewater, Sewage Pump - Model DLFU - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Submersible Cast Iron Wastewater, Sewage Pump
Model DLFU
Submersible Cast Iron Wastewater, Sewage Pump Model DLFU
The model DLFU submersible non-clog pumps are constructed of rugged cast iron with heavy-duty motors suitable for industrial and municipal water supply and wastewater applications, including lift stations, sewage treatment and flood control. Model DLFU submersible pumps are easy to install and maintain. The high-efficiency impe ller is able to pass large and fibrous solids up to 3 1/4?.

The model DLFU submersible non-clog pumps are constructed of rugged cast iron with heavy-duty motors suitable for industrial and municipal water supply and wastewater applications, including lift stations, sewage treatment and flood control. Model DLFU submersible pumps are easy to install and maintain. The high-efficiency impeller is able to pass large and fibrous solids up to 3 1/4?.

Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model DLFU
Product Name Submersible Cast Iron Wastewater, Sewage Pump
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Pressure 16.1 to 560.5 psi (11.35 to 394 m of Water)
Liquid Flow 13.000 to 4000.000 GPM (49.24 to 15151.52 L/min)
Discharge Size 2.000 to 12.000 inch (50.8 to 305 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Two Stage Gas Booster - AGT Models - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 1250.0 to 25000.0 psi (879 to 17577 m of Water)
Power Source Air or Pneumatic
View Details