EBARA Pumps Americas Corporation Submersible Semi-open Vortex Impeller Sewage Pump Model DVFU

Description
The model DVFU submersible pumps are made of tough cast iron with heavy-duty motors suitable for industrial and municipal water and sewer water, drainage and sewage applications where the discharge water or the pumpage contains fibrous or large solids. The high-efficiency, semi-open recessed vortex impeller makes it possible to pass abrasive and large, suspended  solids up to 5? and works to prevent clogging. The model DVFU are available with FM motors.
Description
The model DVFU submersible pumps are made of tough cast iron with heavy-duty motors suitable for industrial and municipal water and sewer water, drainage and sewage applications where the discharge water or the pumpage contains fibrous or large solids. The high-efficiency, semi-open recessed vortex impeller makes it possible to pass abrasive and large, suspended  solids up to 5? and works to prevent clogging. The model DVFU are available with FM motors.

Suppliers

Company
Product
Description
Supplier Links
Submersible Semi-open Vortex Impeller Sewage Pump - Model DVFU - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Submersible Semi-open Vortex Impeller Sewage Pump
Model DVFU
Submersible Semi-open Vortex Impeller Sewage Pump Model DVFU
The model DVFU submersible pumps are made of tough cast iron with heavy-duty motors suitable for industrial and municipal water and sewer water, drainage and sewage applications where the discharge water or the pumpage contains fibrous or large solids. The high-efficiency, semi-open recessed vortex impeller makes it possible to pass abrasive and large, suspended  solids up to 5? and works to prevent clogging. The model DVFU are available with FM motors.

The model DVFU submersible pumps are made of tough cast iron with heavy-duty motors suitable for industrial and municipal water and sewer water, drainage and sewage applications where the discharge water or the pumpage contains fibrous or large solids. The high-efficiency, semi-open recessed vortex impeller makes it possible to pass abrasive and large, suspended  solids up to 5? and works to prevent clogging. The model DVFU are available with FM motors.

Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model DVFU
Product Name Submersible Semi-open Vortex Impeller Sewage Pump
Pump Type Centrifugal Pump; Submersible Pump; Vortex Impeller Pump
Discharge Pressure 30.0 to 279.1 psi (21.08 to 196 m of Water)
Liquid Flow 16.000 to 1200.000 GPM (60.61 to 4545.45 L/min)
Discharge Size 2.000 to 6.000 inch (50.8 to 152 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details