EBARA Pumps Americas Corporation Submersible Stainless Steel Sump, Effluent Pump Model DWU –“Dominator”

Description
The EBARA Model DWU "Dominator" sewage pumps are designed for reliable pumping of wastewater with suspended solids up to 2? in diameter. The EBARA Dominator is superior in dependability and efficiency. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron parts. Stainless steel construction is ideal for residential, commercial and industrial applications. Double mechanical seals are a standard feature that ensure long life.
Description
The EBARA Model DWU "Dominator" sewage pumps are designed for reliable pumping of wastewater with suspended solids up to 2? in diameter. The EBARA Dominator is superior in dependability and efficiency. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron parts. Stainless steel construction is ideal for residential, commercial and industrial applications. Double mechanical seals are a standard feature that ensure long life.

Suppliers

Company
Product
Description
Supplier Links
Submersible Stainless Steel Sump, Effluent Pump - Model DWU –“Dominator” - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Submersible Stainless Steel Sump, Effluent Pump
Model DWU –“Dominator”
Submersible Stainless Steel Sump, Effluent Pump Model DWU –“Dominator”
The EBARA Model DWU "Dominator" sewage pumps are designed for reliable pumping of wastewater with suspended solids up to 2? in diameter. The EBARA Dominator is superior in dependability and efficiency. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron parts. Stainless steel construction is ideal for residential, commercial and industrial applications. Double mechanical seals are a standard feature that ensure long life.

The EBARA Model DWU "Dominator" sewage pumps are designed for reliable pumping of wastewater with suspended solids up to 2? in diameter. The EBARA Dominator is superior in dependability and efficiency. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to conventional cast iron parts. Stainless steel construction is ideal for residential, commercial and industrial applications. Double mechanical seals are a standard feature that ensure long life.

Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model DWU –“Dominator”
Product Name Submersible Stainless Steel Sump, Effluent Pump
Pump Type Centrifugal Pump; Fountain Pump; Submersible Pump; Sump Pump
Discharge Pressure 18.5 to 170.7 psi (12.97 to 120 m of Water)
Liquid Flow 8.000 to 235.000 GPM (30.30 to 890.15 L/min)
Discharge Size 2.000 inch (50.8 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Power Pack Pump/Motor Combinations - HE1000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details