EBARA Pumps Americas Corporation Submersiblenon-clog, Single Channel Impeller Sewage Pump Model DMLEU

Description
The model DMLEU non-clog, single channel impeller pumps are suitable for use in commercial and industrial wastewater applications and are an economical alternative to other competitive submersible wastewater pumps. The model DMLEU is constructed of durable cast iron with a large diameter, short overhang shaft and stainless steel fasteners. The single channel impeller prevents clogging and is capable of handling large spherical solids up to 3". An oil lubricated double mechanical seal with hard silicon carbide lower faces provides strong and reliable shaft sealing leading to longer operation and service life. Economical alternative – commercial/industria l use Non-clog, single channel impeller – 3′ spherical passage; prevents clogging; high-efficiency and saves energy Robust construction – large diameter, short overhang shaft with stainless steel fasteners Double mechanical seals – hard faced upper and lower seals operate in an oil bath providing longer service life and lower maintenance costs Air-filled, Class F insulated heavy-duty motor – operates cooler with higher efficiencies Built-in motor protection with autocut – protects against overheat, out of phase, single phasing and no load Stainless steel shaft – high tensile strength and corrosion resistance Applications Commercial Industrial Sewage Water Wastewater Drainage (household, industrial) Effluent Dewatering Construction Agriculture Ponds
Description
The model DMLEU non-clog, single channel impeller pumps are suitable for use in commercial and industrial wastewater applications and are an economical alternative to other competitive submersible wastewater pumps. The model DMLEU is constructed of durable cast iron with a large diameter, short overhang shaft and stainless steel fasteners. The single channel impeller prevents clogging and is capable of handling large spherical solids up to 3". An oil lubricated double mechanical seal with hard silicon carbide lower faces provides strong and reliable shaft sealing leading to longer operation and service life. Economical alternative – commercial/industria l use Non-clog, single channel impeller – 3′ spherical passage; prevents clogging; high-efficiency and saves energy Robust construction – large diameter, short overhang shaft with stainless steel fasteners Double mechanical seals – hard faced upper and lower seals operate in an oil bath providing longer service life and lower maintenance costs Air-filled, Class F insulated heavy-duty motor – operates cooler with higher efficiencies Built-in motor protection with autocut – protects against overheat, out of phase, single phasing and no load Stainless steel shaft – high tensile strength and corrosion resistance Applications Commercial Industrial Sewage Water Wastewater Drainage (household, industrial) Effluent Dewatering Construction Agriculture Ponds

Suppliers

Company
Product
Description
Supplier Links
Submersiblenon-clog, Single Channel Impeller Sewage Pump - Model DMLEU - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Submersiblenon-clog, Single Channel Impeller Sewage Pump
Model DMLEU
Submersiblenon-clog, Single Channel Impeller Sewage Pump Model DMLEU
The model DMLEU non-clog, single channel impeller pumps are suitable for use in commercial and industrial wastewater applications and are an economical alternative to other competitive submersible wastewater pumps. The model DMLEU is constructed of durable cast iron with a large diameter, short overhang shaft and stainless steel fasteners. The single channel impeller prevents clogging and is capable of handling large spherical solids up to 3". An oil lubricated double mechanical seal with hard silicon carbide lower faces provides strong and reliable shaft sealing leading to longer operation and service life. Economical alternative – commercial/industria l use Non-clog, single channel impeller – 3′ spherical passage; prevents clogging; high-efficiency and saves energy Robust construction – large diameter, short overhang shaft with stainless steel fasteners Double mechanical seals – hard faced upper and lower seals operate in an oil bath providing longer service life and lower maintenance costs Air-filled, Class F insulated heavy-duty motor – operates cooler with higher efficiencies Built-in motor protection with autocut – protects against overheat, out of phase, single phasing and no load Stainless steel shaft – high tensile strength and corrosion resistance Applications Commercial Industrial Sewage Water Wastewater Drainage (household, industrial) Effluent Dewatering Construction Agriculture Ponds

The model DMLEU non-clog, single channel impeller pumps are suitable for use in commercial and industrial wastewater applications and are an economical alternative to other competitive submersible wastewater pumps.

The model DMLEU is constructed of durable cast iron with a large diameter, short overhang shaft and stainless steel fasteners. The single channel impeller prevents clogging and is capable of handling large spherical solids up to 3". An oil lubricated double mechanical seal with hard silicon carbide lower faces provides strong and reliable shaft sealing leading to longer operation and service life.

  • Economical alternative – commercial/industrial use
  • Non-clog, single channel impeller – 3″ spherical passage; prevents clogging; high-efficiency and saves energy
  • Robust construction – large diameter, short overhang shaft with stainless steel fasteners
  • Double mechanical seals – hard faced upper and lower seals operate in an oil bath providing longer service life and lower maintenance costs
  • Air-filled, Class F insulated heavy-duty motor – operates cooler with higher efficiencies
  • Built-in motor protection with autocut – protects against overheat, out of phase, single phasing and no load
  • Stainless steel shaft – high tensile strength and corrosion resistance

Applications

  • Commercial
  • Industrial
  • Sewage
  • Water
  • Wastewater
  • Drainage (household, industrial)
  • Effluent
  • Dewatering
  • Construction
  • Agriculture
  • Ponds
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model DMLEU
Product Name Submersiblenon-clog, Single Channel Impeller Sewage Pump
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Pressure 27.7 to 313.7 psi (19.46 to 221 m of Water)
Liquid Flow 55.000 to 1345.000 GPM (208.33 to 5094.70 L/min)
Discharge Size 3.000 to 6.000 inch (76.2 to 152 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Power Pack Pump/Motor Combinations - HE (Quiet) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 24 VDC
View Details