EBARA Pumps Americas Corporation Dry Pitcast Iron Wastewater, Sewage Pump Model DDLFU

Description
The model DDLFU submersible pumps are constructed of cast iron with heavy-duty motors and high-efficiency impe llers that make it possible to pass slurries, sludge, sewage and large solids up to 3 1/4?. The DDLFU is suitable for various dry pit applications including industrial and municipal water and wastewater, lift stations and treatment facilities.
Description
The model DDLFU submersible pumps are constructed of cast iron with heavy-duty motors and high-efficiency impe llers that make it possible to pass slurries, sludge, sewage and large solids up to 3 1/4?. The DDLFU is suitable for various dry pit applications including industrial and municipal water and wastewater, lift stations and treatment facilities.

Suppliers

Company
Product
Description
Supplier Links
Dry Pitcast Iron Wastewater, Sewage Pump - Model DDLFU - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Dry Pitcast Iron Wastewater, Sewage Pump
Model DDLFU
Dry Pitcast Iron Wastewater, Sewage Pump Model DDLFU
The model DDLFU submersible pumps are constructed of cast iron with heavy-duty motors and high-efficiency impe llers that make it possible to pass slurries, sludge, sewage and large solids up to 3 1/4?. The DDLFU is suitable for various dry pit applications including industrial and municipal water and wastewater, lift stations and treatment facilities.

The model DDLFU submersible pumps are constructed of cast iron with heavy-duty motors and high-efficiency impellers that make it possible to pass slurries, sludge, sewage and large solids up to 3 1/4?. The DDLFU is suitable for various dry pit applications including industrial and municipal water and wastewater, lift stations and treatment facilities.

Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model DDLFU
Product Name Dry Pitcast Iron Wastewater, Sewage Pump
Pump Type Centrifugal Pump; Submersible Pump; Water Supply Pump
Discharge Pressure 46.1 to 560.5 psi (32.43 to 394 m of Water)
Liquid Flow 80.000 to 4000.000 GPM (303.03 to 15151.52 L/min)
Discharge Size 3.000 to 12.000 inch (76.2 to 305 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details