ROUND TYPE
30.5 MM SIZE
MAINTAINED UP/MAINTAINED DOWN OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
2 POSITION(S)
APPROVAL UL 508, CSA C22.2, CE
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
OPERATING TEMPERATURE 140 DEG F
10250T MODEL
Eaton Corporation
Done
Datasheet
Description
ROUND TYPE
30.5 MM SIZE
MAINTAINED UP/MAINTAINED DOWN OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
2 POSITION(S)
APPROVAL UL 508, CSA C22.2, CE
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
OPERATING TEMPERATURE 140 DEG F
10250T MODEL
ROUND TYPE
30.5 MM SIZE
MAINTAINED UP/MAINTAINED DOWN OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
2 POSITION(S)
APPROVAL UL 508, CSA C22.2, CE
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
OPERATING TEMPERATURE 140 DEG F
10250T MODEL