PHD, Inc. Three Position Tierod Hydraulic or Air Cylinder NFPA A3, AV3, HV3

Description
Three Position Cylinders provide three positive stop positions in a single rod unit. The positions are achieved through an auxiliary cylinder integrated into the three position unit. Advantages: Four standard bore sizes available, standard stroke lengths range from 1/4" to 6" for each cylinder
Datasheet
Description
Three Position Cylinders provide three positive stop positions in a single rod unit. The positions are achieved through an auxiliary cylinder integrated into the three position unit. Advantages: Four standard bore sizes available, standard stroke lengths range from 1/4" to 6" for each cylinder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Position Tierod Hydraulic or Air Cylinder - NFPA  A3, AV3, HV3 - PHD, Inc.
Fort Wayne, IN, USA
Three Position Tierod Hydraulic or Air Cylinder
NFPA A3, AV3, HV3
Three Position Tierod Hydraulic or Air Cylinder NFPA A3, AV3, HV3
Three Position Cylinders provide three positive stop positions in a single rod unit. The positions are achieved through an auxiliary cylinder integrated into the three position unit. Advantages: Four standard bore sizes available, standard stroke lengths range from 1/4" to 6" for each cylinder

Three Position Cylinders provide three positive stop positions in a single rod unit. The positions are achieved through an auxiliary cylinder integrated into the three position unit.

Advantages:

Four standard bore sizes available, standard stroke lengths range from 1/4" to 6" for each cylinder

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Air Cylinders
Product Number NFPA A3, AV3, HV3
Product Name Three Position Tierod Hydraulic or Air Cylinder
Stroke 0.2500 to 12 inch (6.35 to 305 mm)
Operating Pressure 20 to 1500 psi (14.08 to 1056 m H2O)
Bore Size 0.7500 to 1.38 inch (19.05 to 34.92 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-32-20-A-P-A - Festo Corporation
Specs
Stroke 0.7874 inch (20 mm)
Rated Load/Force 109 lbs (49.24 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Pneumatic Linear Actuators - ARTEC® Stopper Rod Air Cylinders - SERIES ST - STOPPER CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.5906 to 1.18 inch (15 to 30 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 to 3.15 inch (20 to 80 mm)
View Details