PHD, Inc. Back to Back Tierod Hydraulic or Air Cylinder NFPA A2, AV2, HV2

Description
The Back-To-Back Cylinder is used where three or four-rod positions are required. Two cylinders are attached back-to-back using common tierods. Different strokes on each cylinder give the capability of four positive stop positions. Advantages: Four positive stop positions possible, two cylinders with common tierod, independent rod movement on each end of unit.
Datasheet
Description
The Back-To-Back Cylinder is used where three or four-rod positions are required. Two cylinders are attached back-to-back using common tierods. Different strokes on each cylinder give the capability of four positive stop positions. Advantages: Four positive stop positions possible, two cylinders with common tierod, independent rod movement on each end of unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Back to Back Tierod Hydraulic or Air Cylinder - NFPA  A2, AV2, HV2 - PHD, Inc.
Fort Wayne, IN, USA
Back to Back Tierod Hydraulic or Air Cylinder
NFPA A2, AV2, HV2
Back to Back Tierod Hydraulic or Air Cylinder NFPA A2, AV2, HV2
The Back-To-Back Cylinder is used where three or four-rod positions are required. Two cylinders are attached back-to-back using common tierods. Different strokes on each cylinder give the capability of four positive stop positions. Advantages: Four positive stop positions possible, two cylinders with common tierod, independent rod movement on each end of unit.

The Back-To-Back Cylinder is used where three or four-rod positions are required. Two cylinders are attached back-to-back using common tierods. Different strokes on each cylinder give the capability of four positive stop positions.
Advantages:
Four positive stop positions possible, two cylinders with common tierod, independent rod movement on each end of unit.

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Air Cylinders
Product Number NFPA A2, AV2, HV2
Product Name Back to Back Tierod Hydraulic or Air Cylinder
Stroke 0.2500 to 12 inch (6.35 to 305 mm)
Operating Pressure 20 to 1500 psi (14.08 to 1056 m H2O)
Bore Size 0.7500 to 1.38 inch (19.05 to 34.92 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-1 5/8
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 169 lbs (76.87 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Pneumatic Linear Units -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 11.81 inch (300 mm)
Rated Load/Force 135 lbs (61.17 kg)
Shaft Diameter 1.57 inch (40 mm)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Pneumatic Piston Rod Cylinders - 1215248 - RS Components, Ltd.
Specs
Stroke 12.6 inch (320 mm)
Operating Pressure 174 psi (122 m H2O)
Bore Size 1.26 inch (32 mm)
View Details