Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR CYLINDERS
PHD, INC.
AVF11/8X4 -- PNEUMATIC CYLINDER
PHD, Inc.
Pneumatic Cylinder
AVF11/8X4
Description
AIR CYLINDER. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
AIR CYLINDER. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Pneumatic Cylinder
10663216
Pneumatic Cylinder
10663216
AIR CYLINDER. FREE 2 YEAR RADWELL WARRANTY
AIR CYLINDER. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Air Cylinders
Product Number
10663216
Product Name
Pneumatic Cylinder
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Compact air cylinder
ADN-5/8"-1/2"-I-P-A
Specs
Stroke
0.5000 inch (12.7 mm)
Rated Load/Force
27.2 lbs (12.34 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
RS Components, Ltd.
Pneumatic Guided Cylinders
1215417
Specs
Stroke
1.97 inch (50 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.9843 inch (25 mm)
View Details
Compact Automation
GC 2000 Series Guided Cylinders
Specs
Stroke
0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.5000 to 3 inch (12.7 to 76.2 mm)
View Details
Bansbach Easylift®
Pneumatic Cylinders With Guided Piston Rod
Specs
Stroke
33.46 inch (850 mm)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter
0.7874 inch (20 mm)
View Details