Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR CYLINDERS
PHD, INC.
ML172189 -- PNEUMATIC CYLINDER
PHD, Inc.
Pneumatic Cylinder
ML172189
Description
PNEUMATIC CYLINDER. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
PNEUMATIC CYLINDER. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Pneumatic Cylinder
102159134
Pneumatic Cylinder
102159134
PNEUMATIC CYLINDER. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CYLINDER. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Air Cylinders
Product Number
102159134
Product Name
Pneumatic Cylinder
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pneumatic Guided Cylinders
1215423
Specs
Stroke
4.92 inch (125 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
1.26 inch (32 mm)
View Details
Jergens, Inc.
Hollow Rod Cylinders
60413
Specs
Stroke
0.2400 inch (6.1 mm)
Rated Load/Force
4800 lbs (2177 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Beswick Engineering Co., Inc.
1 Inch Bore Air Cylinder
2-640
Specs
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Compact Automation
Multi-Act Integrated Motion Actuator
MAO Miniature Series
Specs
Stroke
1 to 4 inch (25.4 to 102 mm)
Rated Load/Force
100 lbs (45.35 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details