Tom Thumb© Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting.
Advantages:
Wide range of options and sizes makes it fast and easy to select suitable cylinder.
| PHD, Inc. | |
|---|---|
| Product Category | Air Cylinders |
| Product Number | NFPA A, AV, HV |
| Product Name | Tierod Hydraulic or Air Cylinder |
| Stroke | 0.2500 to 18 inch (6.35 to 457 mm) |
| Operating Pressure | 20 to 1500 psi (14.08 to 1056 m H2O) |
| Bore Size | 0.7500 to 1.38 inch (19.05 to 34.92 mm) |
| Operating Temperature | -20 to 180 F (-28.89 to 82.22 C) |
| Cylinder Configuration | Simple |