PHD, Inc. Universal Stretching Cylinder BCSU

Description
Series BCSU Universal Stretching Cylinders are direct replacements for Sidel® Universal Machines. These cylinders mount into the same space and bolt patterns, provide significantly longer service life, and reduce maintenance and downtime in stretch blow molding applications. Units are field repairable and feature alloy steel piston rods and urethane piston and rod seals for maximum life and durability.
Description
Series BCSU Universal Stretching Cylinders are direct replacements for Sidel® Universal Machines. These cylinders mount into the same space and bolt patterns, provide significantly longer service life, and reduce maintenance and downtime in stretch blow molding applications. Units are field repairable and feature alloy steel piston rods and urethane piston and rod seals for maximum life and durability.
Datasheet
Datasheet Summary
Powered by GS/AI

The BCSU Universal Stretching Cylinder from PHD, Inc. is designed for use in stretch blow molding applications, operating at a pressure range of 7.5 psi to 150 psi [0.5 to 10 bar]. It features a bore size of 50 mm and a maximum stroke length of 450 mm, with options for customization including various rod extensions and valve attachments. The cylinder operates effectively within a temperature range of -20°F to +180°F [-29°C to +82°C]. It is factory-lubricated for its lifespan and includes a pre-adjusted cushion control for optimal performance. The BCSU series is compatible with Sidel® Universal Machines, ensuring easy installation and maintenance.

Datasheet Summary
Powered by GS/AI

The BCSU Universal Stretching Cylinder from PHD, Inc. is designed for use in stretch blow molding applications, operating at a pressure range of 7.5 psi to 150 psi [0.5 to 10 bar]. It features a bore size of 50 mm and a maximum stroke length of 450 mm, with options for customization including various rod extensions and valve attachments. The cylinder operates effectively within a temperature range of -20°F to +180°F [-29°C to +82°C]. It is factory-lubricated for its lifespan and includes a pre-adjusted cushion control for optimal performance. The BCSU series is compatible with Sidel® Universal Machines, ensuring easy installation and maintenance.

Suppliers

Company
Product
Description
Supplier Links
Universal Stretching Cylinder - BCSU - PHD, Inc.
Fort Wayne, IN, USA
Universal Stretching Cylinder
BCSU
Universal Stretching Cylinder BCSU
Series BCSU Universal Stretching Cylinders are direct replacements for Sidel® Universal Machines. These cylinders mount into the same space and bolt patterns, provide significantly longer service life, and reduce maintenance and downtime in stretch blow molding applications. Units are field repairable and feature alloy steel piston rods and urethane piston and rod seals for maximum life and durability.

Series BCSU Universal Stretching Cylinders are direct replacements for Sidel® Universal Machines. These cylinders mount into the same space and bolt patterns, provide significantly longer service life, and reduce maintenance and downtime in stretch blow molding applications. Units are field repairable and feature alloy steel piston rods and urethane piston and rod seals for maximum life and durability.

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Air Cylinders
Product Number BCSU
Product Name Universal Stretching Cylinder
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-100-15-I-P-A - Festo Corporation
Specs
Stroke 0.5906 inch (15 mm)
Rated Load/Force 1059 lbs (480 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Pneumatic Guided Cylinders - 1215423 - RS Components, Ltd.
Specs
Stroke 4.92 inch (125 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.26 inch (32 mm)
View Details
GC 2000 Series Guided Cylinders -  - Compact Automation
Specs
Stroke 0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details
Customized Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 7.87 inch (200 mm)
Rated Load/Force 243 lbs (110 kg)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
View Details