PHD, Inc. Round Body Pneumatic Cylinder OCG

Description
Series OCG Round Body Pneumatic Cylinder The PHD Optimax® Series OCG Round Body Pneumatic Cylinder is designed to be extremely versatile and economical for use in any industry. The Series OCG Pneumatic Cylinder is available in 6 bore sizes with 10 stroke lengths to fit a variety of applications. Advantages Standard cushions 6 bore sizes in metric and imperial Drop-in replacement Benefits Imperial and metric models to match machine builders' specifications Magnets standard for switch sensing capability Standard cushions to reduce end of travel impact 6 bore sizes with 10 stroke lengths available to fit a variety of applications Drop-in mounting to match global standard
Datasheet
Description
Series OCG Round Body Pneumatic Cylinder The PHD Optimax® Series OCG Round Body Pneumatic Cylinder is designed to be extremely versatile and economical for use in any industry. The Series OCG Pneumatic Cylinder is available in 6 bore sizes with 10 stroke lengths to fit a variety of applications. Advantages Standard cushions 6 bore sizes in metric and imperial Drop-in replacement Benefits Imperial and metric models to match machine builders' specifications Magnets standard for switch sensing capability Standard cushions to reduce end of travel impact 6 bore sizes with 10 stroke lengths available to fit a variety of applications Drop-in mounting to match global standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Body Pneumatic Cylinder - OCG - PHD, Inc.
Fort Wayne, IN, USA
Round Body Pneumatic Cylinder
OCG
Round Body Pneumatic Cylinder OCG
Series OCG Round Body Pneumatic Cylinder The PHD Optimax® Series OCG Round Body Pneumatic Cylinder is designed to be extremely versatile and economical for use in any industry. The Series OCG Pneumatic Cylinder is available in 6 bore sizes with 10 stroke lengths to fit a variety of applications. Advantages Standard cushions 6 bore sizes in metric and imperial Drop-in replacement Benefits Imperial and metric models to match machine builders' specifications Magnets standard for switch sensing capability Standard cushions to reduce end of travel impact 6 bore sizes with 10 stroke lengths available to fit a variety of applications Drop-in mounting to match global standard

Series OCG Round Body Pneumatic Cylinder

The PHD Optimax® Series OCG Round Body Pneumatic Cylinder is designed to be extremely versatile and economical for use in any industry. The Series OCG Pneumatic Cylinder is available in 6 bore sizes with 10 stroke lengths to fit a variety of applications.

Advantages

  • Standard cushions
  • 6 bore sizes in metric and imperial
  • Drop-in replacement

Benefits

  • Imperial and metric models to match machine builders' specifications
  • Magnets standard for switch sensing capability
  • Standard cushions to reduce end of travel impact
  • 6 bore sizes with 10 stroke lengths available to fit a variety of applications
  • Drop-in mounting to match global standard
Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Air Cylinders
Product Number OCG
Product Name Round Body Pneumatic Cylinder
Stroke 1 to 12 inch (25.4 to 305 mm)
Operating Pressure 8 to 140 psi (5.63 to 98.53 m H2O)
Bore Size 0.0295 to 0.0984 inch (0.7500 to 2.5 mm)
Shaft Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Piston Rod Cylinders - 1366763 - RS Components, Ltd.
Specs
Stroke 0.1969 inch (5 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 inch (16 mm)
View Details
Hollow Rod Cylinders - 60410 - Jergens, Inc.
Specs
Stroke 0.3100 inch (7.87 mm)
Rated Load/Force 9850 lbs (4467 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Multi-Act Integrated Motion Actuator - MAO Miniature Series - Compact Automation
Specs
Stroke 1 to 4 inch (25.4 to 102 mm)
Rated Load/Force 100 lbs (45.35 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details